Murata Power Solutions Fixed Inductors LQM2HPNR47MG0L

Description
470nH Shielded Multilayer Inductor 1.8A 50mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
470nH Shielded Multilayer Inductor 1.8A 50mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-5111-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-5111-2-ND
Fixed Inductors 490-5111-2-ND
470nH Shielded Multilayer Inductor 1.8A 50mOhm Max 1008 (2520 Metric)

470nH Shielded Multilayer Inductor 1.8A 50mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 490-5111-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-5111-1-ND
Fixed Inductors 490-5111-1-ND
470nH Shielded Multilayer Inductor 1.8A 50mOhm Max 1008 (2520 Metric)

470nH Shielded Multilayer Inductor 1.8A 50mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 490-5111-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-5111-6-ND
Fixed Inductors 490-5111-6-ND
470nH Shielded Multilayer Inductor 1.8A 50mOhm Max 1008 (2520 Metric)

470nH Shielded Multilayer Inductor 1.8A 50mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
SMD 1.8A 50 MOHM Inductor and Choke - 71-LQM2HPNR47MG0L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1.8A 50 MOHM Inductor and Choke
71-LQM2HPNR47MG0L
SMD 1.8A 50 MOHM Inductor and Choke 71-LQM2HPNR47MG0L
FIXED IND 470NH 1.8A 50 MOHM SMD Product overview: LQM2HPNR47MG0L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.8A, 50 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.8A, 50 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQM2HPNR47MG0L can be used for catalog matching and distributor lookup.

FIXED IND 470NH 1.8A 50 MOHM SMD Product overview: LQM2HPNR47MG0L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.8A, 50 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.8A, 50 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQM2HPNR47MG0L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Inductors (SMD)
LQM2HPNR47MG0L
Inductors/Coils/Transformers >> Inductors (SMD) LQM2HPNR47MG0L
1.3A 470nH ±20% 40mΩ 1008 Inductors (SMD) ROHS

1.3A 470nH ±20% 40mΩ 1008 Inductors (SMD) ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors
Product Number 490-5111-2-ND 71-LQM2HPNR47MG0L LQM2HPNR47MG0L
Product Name Fixed Inductors SMD 1.8A 50 MOHM Inductor and Choke Inductors/Coils/Transformers >> Inductors (SMD)
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount
Technology Multilayer Multilayer
Core Material Ferrite Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0805TTE68NG - 1150804-KQ0805TTE68NG - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0680 microH
View Details
2 suppliers
Power Inductors - 2176780-6 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 0.6800 microH
View Details
Fixed Inductors - 50-ECS-HCMPI-0402Q-R56M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details