Murata Electronics Fixed Inductors LQM2HPNR33MGHL

Description
330nH Shielded Multilayer Inductor 3A 38mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
330nH Shielded Multilayer Inductor 3A 38mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-15995-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15995-1-ND
Fixed Inductors 490-15995-1-ND
330nH Shielded Multilayer Inductor 3A 38mOhm Max 1008 (2520 Metric)

330nH Shielded Multilayer Inductor 3A 38mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 490-15995-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15995-2-ND
Fixed Inductors 490-15995-2-ND
330nH Shielded Multilayer Inductor 3A 38mOhm Max 1008 (2520 Metric)

330nH Shielded Multilayer Inductor 3A 38mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 490-15995-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15995-6-ND
Fixed Inductors 490-15995-6-ND
330nH Shielded Multilayer Inductor 3A 38mOhm Max 1008 (2520 Metric)

330nH Shielded Multilayer Inductor 3A 38mOhm Max 1008 (2520 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 490-15995-1-ND
Product Name Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-5716-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Surface Mount Inductors - 2469837 - RS Components, Ltd.
Specs
Inductance Range 47 microH
Rated DC Current 2800 milliamps
Standards and Certifications RoHS
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
Fixed Inductors - 1674-CL1008-2273JQL1T-1TR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details