FIXED IND 4.7UH 800MA 225MOHM SM Product overview: LQM2HPN4R7MGCL from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UH, 800MA, 225MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7UH, 800MA, 225MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQM2HPN4R7MGCL can be used for catalog matching and distributor lookup.
4.7µH Shielded Multilayer Inductor 800mA 225mOhm Max 1008 (2520 Metric)
4.7µH Shielded Multilayer Inductor 800mA 225mOhm Max 1008 (2520 Metric)
4.7µH Shielded Multilayer Inductor 800mA 225mOhm Max 1008 (2520 Metric)
800mA 4.7uH ±20% 225mΩ 1008 Inductors (SMD) ROHS
FIXED IND 4.7UH 800MA 225MOHM SM
Surface Mount High Frequency Inductor, LQM2HPN Series, 4.7 H, 20%, 1008 [2520 Metric], 25 MHz RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | RS Components, Ltd. | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Chip Inductors | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-LQM2HPN4R7MGCL | 490-7783-6-ND | 7867134P | 7867134 | LQM2HPN4R7MGCL | LQM2HPN4R7MGCL | 45Y5439 |
| Product Name | 4.7UH 800MA 225MOHM Inductor and Choke | Fixed Inductors | Surface Mount Inductors | Surface Mount Inductors | Inductors/Coils/Transformers >> Inductors (SMD) | Fixed Inductors | Surface Mount High Frequency Inductor, Lqm2Hpn Series, 4.7 H, 20%, 1008 [2520 Metric], 25 Mhz Rohs Compliant Murata |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||||
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology; Surface Mount | Surface Mount Technology | |||
| Technology | Multilayer | Multilayer | Multilayer; Multilayer | ||||
| Core Material | Ferrite | Ferrite | Ferrite; Ferrite | Ferrite; Ferrite | |||
| Inductance Range | 4.7 microH | 4.7 microH | 4.7 microH | 4.7 microH | 4.7 microH |