Murata Power Solutions Fixed Inductors LQM2HPN3R3MGCL

Description
3.3µH Shielded Multilayer Inductor 1A 200mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
3.3µH Shielded Multilayer Inductor 1A 200mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-12070-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-12070-1-ND
Fixed Inductors 490-12070-1-ND
3.3µH Shielded Multilayer Inductor 1A 200mOhm Max 1008 (2520 Metric)

3.3µH Shielded Multilayer Inductor 1A 200mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 490-12070-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-12070-2-ND
Fixed Inductors 490-12070-2-ND
3.3µH Shielded Multilayer Inductor 1A 200mOhm Max 1008 (2520 Metric)

3.3µH Shielded Multilayer Inductor 1A 200mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 490-12070-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-12070-6-ND
Fixed Inductors 490-12070-6-ND
3.3µH Shielded Multilayer Inductor 1A 200mOhm Max 1008 (2520 Metric)

3.3µH Shielded Multilayer Inductor 1A 200mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
SMD 3.3UH 1A 200 MOHM Inductor and Choke - 71-LQM2HPN3R3MGCL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 3.3UH 1A 200 MOHM Inductor and Choke
71-LQM2HPN3R3MGCL
SMD 3.3UH 1A 200 MOHM Inductor and Choke 71-LQM2HPN3R3MGCL
FIXED IND 3.3UH 1A 200 MOHM SMD Product overview: LQM2HPN3R3MGCL from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3UH, 1A, 200 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3UH, 1A, 200 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQM2HPN3R3MGCL can be used for catalog matching and distributor lookup.

FIXED IND 3.3UH 1A 200 MOHM SMD Product overview: LQM2HPN3R3MGCL from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3UH, 1A, 200 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3UH, 1A, 200 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQM2HPN3R3MGCL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - LQM2HPN3R3MGCL - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQM2HPN3R3MGCL
Fixed Inductors LQM2HPN3R3MGCL
FIXED IND 3.3UH 1A 200 MOHM SMD

FIXED IND 3.3UH 1A 200 MOHM SMD

Supplier's Site Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Inductors (SMD)
LQM2HPN3R3MGCL
Inductors/Coils/Transformers >> Inductors (SMD) LQM2HPN3R3MGCL
1A 3.3uH ±20% 160mΩ 1008 Inductors (SMD) ROHS

1A 3.3uH ±20% 160mΩ 1008 Inductors (SMD) ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors
Product Number 490-12070-1-ND 71-LQM2HPN3R3MGCL LQM2HPN3R3MGCL LQM2HPN3R3MGCL
Product Name Fixed Inductors SMD 3.3UH 1A 200 MOHM Inductor and Choke Fixed Inductors Inductors/Coils/Transformers >> Inductors (SMD)
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Technology Multilayer Multilayer Multilayer; Multilayer
Core Material Ferrite Ferrite Ferrite; Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R3-220-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - KQ0805TTE12NJ - 976336-KQ0805TTE12NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
View Details
2 suppliers
Power Inductors - 1-2176638-1 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 33 microH
View Details
2 suppliers
Specs
Application RF Choke
View Details