FIXED IND 2.2UH 1A 150 MOHM SMD Product overview: LQM2HPN2R2MJ0L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 1A, 150 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 1A, 150 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQM2HPN2R2MJ0L can be used for catalog matching and distributor lookup.
2.2µH Shielded Multilayer Inductor 1A 150mOhm Max 1008 (2520 Metric)
2.2µH Shielded Multilayer Inductor 1A 150mOhm Max 1008 (2520 Metric)
2.2µH Shielded Multilayer Inductor 1A 150mOhm Max 1008 (2520 Metric)
Surface Mount High Frequency Inductor, LQM2HPN Series, 2.2 H, 20%, 1008 [2520 Metric], 40 MHz RoHS Compliant: Yes
FIXED IND 2.2UH 1A 150 MOHM SMD
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-LQM2HPN2R2MJ0L | 490-6700-1-ND | 45Y5437 | LQM2HPN2R2MJ0L |
| Product Name | SMD 2.2UH 1A 150 MOHM Inductor and Choke | Fixed Inductors | Surface Mount High Frequency Inductor, Lqm2Hpn Series, 2.2 H, 20%, 1008 [2520 Metric], 40 Mhz Rohs Compliant Murata | Fixed Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology; Surface Mount |
| Technology | Multilayer | Multilayer | Multilayer; Multilayer | |
| Core Material | Ferrite | |||
| Inductance Range | 2.2 microH | 2.2 microH |