Murata Electronics Fixed Inductors LQM2HPN2R2MGHL

Description
2.2µH Shielded Multilayer Inductor 1.5A 138mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
2.2µH Shielded Multilayer Inductor 1.5A 138mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - LQM2HPN2R2MGHL-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
LQM2HPN2R2MGHL-ND
Fixed Inductors LQM2HPN2R2MGHL-ND
2.2µH Shielded Multilayer Inductor 1.5A 138mOhm Max 1008 (2520 Metric)

2.2µH Shielded Multilayer Inductor 1.5A 138mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - LQM2HPN2R2MGHL
724651-LQM2HPN2R2MGHL
Fixed Inductors - LQM2HPN2R2MGHL 724651-LQM2HPN2R2MGHL
Manufacturer: Murata Electronics North America Win Source Part Number: 724651-LQM2HPN2R2MGH L Packaging: Tape and Reel Type: Multilayer Mounting Style: SMD Shielding: Shielded Inductance: 2.2μH Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 1.5A Frequency - Self Resonant: 30MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 138mOhm Max Supplier Device Package: 1008 (2520 Metric) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 1008 (2520 Metric) Height - Seated (Maximum): 0.039" (1.00mm) Popularity: Low Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Parts Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) Current Rating (Amps): 1.5A Inductance Frequency - Test: 1MHz

Manufacturer: Murata Electronics North America
Win Source Part Number: 724651-LQM2HPN2R2MGHL
Packaging: Tape and Reel
Type: Multilayer
Mounting Style: SMD
Shielding: Shielded
Inductance: 2.2μH
Tolerance: ±20%
Material - Core: Ferrite
Current - Saturation: 1.5A
Frequency - Self Resonant: 30MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 138mOhm Max
Supplier Device Package: 1008 (2520 Metric)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 1008 (2520 Metric)
Height - Seated (Maximum): 0.039" (1.00mm)
Popularity: Low
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Parts Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm)
Current Rating (Amps): 1.5A
Inductance Frequency - Test: 1MHz

Buy Now
SMD 2.2UH 1.5A 138MOHM Inductor and Choke - 71-LQM2HPN2R2MGHL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2.2UH 1.5A 138MOHM Inductor and Choke
71-LQM2HPN2R2MGHL
SMD 2.2UH 1.5A 138MOHM Inductor and Choke 71-LQM2HPN2R2MGHL
FIXED IND 2.2UH 1.5A 138MOHM SMD Product overview: LQM2HPN2R2MGHL from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 1.5A, 138MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 1.5A, 138MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQM2HPN2R2MGHL can be used for catalog matching and distributor lookup.

FIXED IND 2.2UH 1.5A 138MOHM SMD Product overview: LQM2HPN2R2MGHL from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 1.5A, 138MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 1.5A, 138MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQM2HPN2R2MGHL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number LQM2HPN2R2MGHL-ND 724651-LQM2HPN2R2MGHL 71-LQM2HPN2R2MGHL
Product Name Fixed Inductors Fixed Inductors - LQM2HPN2R2MGHL SMD 2.2UH 1.5A 138MOHM Inductor and Choke
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount
Technology Multilayer Standard; Multilayer Multilayer
Core Material Ferrite Ferrite Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-5777-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Inductor and Choke - 841-CZP2BPTTE101P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount
Technology Multi-Layer Power
View Details
2 suppliers
Leaded Inductors - 1620152 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 3300 microH
Lead Style Radial; Radial
View Details
High Current Rod Core Inductor - FIRCH-2 - Triad Magnetics
Specs
Technology Standard
Inductance Range 3.05 microH
DCR 0.0073 ohms
View Details
2 suppliers