Murata Electronics SMD 1.5UH 2A 81 MOHM Inductor and Choke LQM2HPN1R5MGHL

Description
FIXED IND 1.5UH 2A 81 MOHM SMD Product overview: LQM2HPN1R5MGHL from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5UH, 2A, 81 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5UH, 2A, 81 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQM2HPN1R5MGHL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 1.5UH 2A 81 MOHM SMD Product overview: LQM2HPN1R5MGHL from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5UH, 2A, 81 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5UH, 2A, 81 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQM2HPN1R5MGHL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 1.5UH 2A 81 MOHM Inductor and Choke - 71-LQM2HPN1R5MGHL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1.5UH 2A 81 MOHM Inductor and Choke
71-LQM2HPN1R5MGHL
SMD 1.5UH 2A 81 MOHM Inductor and Choke 71-LQM2HPN1R5MGHL
FIXED IND 1.5UH 2A 81 MOHM SMD Product overview: LQM2HPN1R5MGHL from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5UH, 2A, 81 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5UH, 2A, 81 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQM2HPN1R5MGHL can be used for catalog matching and distributor lookup.

FIXED IND 1.5UH 2A 81 MOHM SMD Product overview: LQM2HPN1R5MGHL from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5UH, 2A, 81 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5UH, 2A, 81 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQM2HPN1R5MGHL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - LQM2HPN1R5MGHL-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
LQM2HPN1R5MGHL-ND
Fixed Inductors LQM2HPN1R5MGHL-ND
1.5µH Shielded Multilayer Inductor 2A 81mOhm Max 1008 (2520 Metric)

1.5µH Shielded Multilayer Inductor 2A 81mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - LQM2HPN1R5MGHL
714923-LQM2HPN1R5MGHL
Fixed Inductors - LQM2HPN1R5MGHL 714923-LQM2HPN1R5MGHL
Manufacturer: Murata Electronics North America Win Source Part Number: 714923-LQM2HPN1R5MGH L Packaging: Tape and Reel Type: Multilayer Mounting Style: SMD Shielding: Shielded Inductance: 1.5μH Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 1.5A Frequency - Self Resonant: 40MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 81mOhm Max Supplier Device Package: 1008 (2520 Metric) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 1008 (2520 Metric) Height - Seated (Maximum): 0.039" (1.00mm) Popularity: Low Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Parts Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) Current Rating (Amps): 2A Inductance Frequency - Test: 1MHz

Manufacturer: Murata Electronics North America
Win Source Part Number: 714923-LQM2HPN1R5MGHL
Packaging: Tape and Reel
Type: Multilayer
Mounting Style: SMD
Shielding: Shielded
Inductance: 1.5μH
Tolerance: ±20%
Material - Core: Ferrite
Current - Saturation: 1.5A
Frequency - Self Resonant: 40MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 81mOhm Max
Supplier Device Package: 1008 (2520 Metric)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 1008 (2520 Metric)
Height - Seated (Maximum): 0.039" (1.00mm)
Popularity: Low
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Parts Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm)
Current Rating (Amps): 2A
Inductance Frequency - Test: 1MHz

Buy Now
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Inductors (SMD)
LQM2HPN1R5MGHL
Inductors/Coils/Transformers >> Inductors (SMD) LQM2HPN1R5MGHL
1.5uH ±20% 1.5A 65mΩ 1008 Inductors (SMD) ROHS

1.5uH ±20% 1.5A 65mΩ 1008 Inductors (SMD) ROHS

Supplier's Site Datasheet
Fixed Inductors - LQM2HPN1R5MGHL - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQM2HPN1R5MGHL
Fixed Inductors LQM2HPN1R5MGHL
FIXED IND 1.5UH 2A 81 MOHM SMD

FIXED IND 1.5UH 2A 81 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes
Product Number 71-LQM2HPN1R5MGHL LQM2HPN1R5MGHL-ND 714923-LQM2HPN1R5MGHL LQM2HPN1R5MGHL LQM2HPN1R5MGHL
Product Name SMD 1.5UH 2A 81 MOHM Inductor and Choke Fixed Inductors Fixed Inductors - LQM2HPN1R5MGHL Inductors/Coils/Transformers >> Inductors (SMD) Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Multilayer Multilayer Standard; Multilayer Multilayer; Multilayer
Core Material Ferrite Ferrite Ferrite Ferrite; Ferrite
Inductance Range 1.5 microH 1.5 microH 1.5 microH 1.5 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-2564JUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
High Frequency & RF Inductors - 2-1624113-4 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0056 microH
View Details
3 suppliers
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-6N5 0402DC-6N5XJRW , 0402DC-6N5XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details