1.5µH Shielded Multilayer Inductor 1.5A 88mOhm Max 1008 (2520 Metric)
1.5µH Shielded Multilayer Inductor 1.5A 88mOhm Max 1008 (2520 Metric)
1.5µH Shielded Multilayer Inductor 1.5A 88mOhm Max 1008 (2520 Metric)
FIXED IND 1.5UH 1.5A 88 MOHM SMD Product overview: LQM2HPN1R5MG0L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5UH, 1.5A, 88 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5UH, 1.5A, 88 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQM2HPN1R5MG0L can be used for catalog matching and distributor lookup.
Surface Mount High Frequency Inductor, LQM2HPN Series, 1.5 H, 20%, 1008 [2520 Metric], 50 MHz RoHS Compliant: Yes
FIXED IND 1.5UH 1.5A 88 MOHM SMD
1.5A 1.5uH ±20% 88mΩ 1008 Inductors (SMD) ROHS
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Chip Inductors |
| Product Number | 7867119P | 7867119 | 490-5113-2-ND | 71-LQM2HPN1R5MG0L | 45Y5435 | LQM2HPN1R5MG0L | LQM2HPN1R5MG0L |
| Product Name | Surface Mount Inductors | Surface Mount Inductors | Fixed Inductors | SMD 1.5UH 1.5A 88 MOHM Inductor and Choke | Surface Mount High Frequency Inductor, Lqm2Hpn Series, 1.5 H, 20%, 1008 [2520 Metric], 50 Mhz Rohs Compliant Murata | Fixed Inductors | Inductors/Coils/Transformers >> Inductors (SMD) |
| Inductance Range | 1.5 microH | 1.5 microH | 1.5 microH | 1.5 microH | 1.5 microH | ||
| Rated DC Current | 1500 milliamps | 1500 milliamps | 1500 milliamps | ||||
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS | RoHS | ||
| EIA Case Size | 1008 | 1008 (2520m) | |||||
| Core Material | Ferrite; Ferrite | Ferrite | Ferrite | Ferrite; Ferrite |