Murata Electronics Fixed Inductors LQM2HPN1R0MJHL

Description
1µH Shielded Multilayer Inductor 2.3A 63mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
1µH Shielded Multilayer Inductor 2.3A 63mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-12068-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-12068-2-ND
Fixed Inductors 490-12068-2-ND
1µH Shielded Multilayer Inductor 2.3A 63mOhm Max 1008 (2520 Metric)

1µH Shielded Multilayer Inductor 2.3A 63mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 490-12068-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-12068-6-ND
Fixed Inductors 490-12068-6-ND
1µH Shielded Multilayer Inductor 2.3A 63mOhm Max 1008 (2520 Metric)

1µH Shielded Multilayer Inductor 2.3A 63mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 490-12068-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-12068-1-ND
Fixed Inductors 490-12068-1-ND
1µH Shielded Multilayer Inductor 2.3A 63mOhm Max 1008 (2520 Metric)

1µH Shielded Multilayer Inductor 2.3A 63mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
SMD 1UH 2.3A 63 MOHM Inductor and Choke - 71-LQM2HPN1R0MJHL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1UH 2.3A 63 MOHM Inductor and Choke
71-LQM2HPN1R0MJHL
SMD 1UH 2.3A 63 MOHM Inductor and Choke 71-LQM2HPN1R0MJHL
FIXED IND 1UH 2.3A 63 MOHM SMD Product overview: LQM2HPN1R0MJHL from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 2.3A, 63 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 2.3A, 63 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQM2HPN1R0MJHL can be used for catalog matching and distributor lookup.

FIXED IND 1UH 2.3A 63 MOHM SMD Product overview: LQM2HPN1R0MJHL from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 2.3A, 63 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 2.3A, 63 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQM2HPN1R0MJHL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1016772-LQM2HPN1R0MJHL
Inductors, Coils, Chokes - Fixed Inductors 1016772-LQM2HPN1R0MJHL
Win Source Part Number: 1016772-LQM2HPN1R0MJ HL Category: Inductors, Coils, Chokes>Fixed Inductors Series: LQM2 Type: Multilayer Package: Tape & Reel Shielding: Shielded Inductance: 1 µH Height - Seated (Max): 0.047" (1.20mm) Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Frequency - Self Resonant: 50MHz Package / Case: 1008 (2520 Metric) DC Resistance (DCR): 63mOhm Max Supplier Device Package: 1008 (2520 Metric) Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 2.3 A Inductance Frequency - Test: 1 MHz HTSUS: 8504.50.8000 Mfr: Murata Electronics Other Names: 490-12068-6,490-1206 8-1,LQM2HPN1R0MJHL-N D,490-12068-2 Base Product Number: LQM2HPN Current - Saturation (Isat): 2.1A

Win Source Part Number: 1016772-LQM2HPN1R0MJHL
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: LQM2
Type: Multilayer
Package: Tape & Reel
Shielding: Shielded
Inductance: 1 µH
Height - Seated (Max): 0.047" (1.20mm)
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Frequency - Self Resonant: 50MHz
Package / Case: 1008 (2520 Metric)
DC Resistance (DCR): 63mOhm Max
Supplier Device Package: 1008 (2520 Metric)
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2.3 A
Inductance Frequency - Test: 1 MHz
HTSUS: 8504.50.8000
Mfr: Murata Electronics
Other Names: 490-12068-6,490-12068-1,LQM2HPN1R0MJHL-ND,490-12068-2
Base Product Number: LQM2HPN
Current - Saturation (Isat): 2.1A

Buy Now Datasheet
Fixed Inductors - LQM2HPN1R0MJHL - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQM2HPN1R0MJHL
Fixed Inductors LQM2HPN1R0MJHL
FIXED IND 1UH 2.3A 63 MOHM SMD

FIXED IND 1UH 2.3A 63 MOHM SMD

Supplier's Site Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Inductors (SMD)
LQM2HPN1R0MJHL
Inductors/Coils/Transformers >> Inductors (SMD) LQM2HPN1R0MJHL
1uH ±20% 2.1A 50mΩ 1008 Inductors (SMD) ROHS

1uH ±20% 2.1A 50mΩ 1008 Inductors (SMD) ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors
Product Number 490-12068-2-ND 71-LQM2HPN1R0MJHL 1016772-LQM2HPN1R0MJHL LQM2HPN1R0MJHL LQM2HPN1R0MJHL
Product Name Fixed Inductors SMD 1UH 2.3A 63 MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors Inductors/Coils/Transformers >> Inductors (SMD)
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Multilayer Multilayer Standard; Multilayer Multilayer; Multilayer
Core Material Ferrite Ferrite Ferrite Ferrite; Ferrite
Configuration Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
Common Mode Chokes - 486-3129-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Switch Mode/High Frequency Differential Mode Toroidal Inductors - FIT44-3 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 12.3 to ? microH
Rated DC Current 4000 milliamps
View Details
3 suppliers
Automotive 0.033uH 250MHz 0.6A Inductor and Choke - 71-KQ0603TTE33NJ - ERSAELECTRONICS PTE. LTD.
Specs
Mounting Option Surface Mount
Technology RF Chip
Core Material Ceramic
View Details
2 suppliers