FIXED IND 1UH 1.5A 113 MOHM SMD Product overview: LQM2HPN1R0MJ0L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 1.5A, 113 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 1.5A, 113 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQM2HPN1R0MJ0L can be used for catalog matching and distributor lookup.
1µH Shielded Multilayer Inductor 1.5A 113mOhm Max 1008 (2520 Metric)
1µH Shielded Multilayer Inductor 1.5A 113mOhm Max 1008 (2520 Metric)
1µH Shielded Multilayer Inductor 1.5A 113mOhm Max 1008 (2520 Metric)
1.5A 1uH ±20% 112.5mΩ 1008 Inductors (SMD) ROHS
FIXED IND 1UH 1.5A 113 MOHM SMD
Surface Mount High Frequency Inductor, LQM2HPN Series, 1 H, 20%, 1008 [2520 Metric], 70 MHz RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Chip Inductors | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-LQM2HPN1R0MJ0L | 490-6699-6-ND | LQM2HPN1R0MJ0L | LQM2HPN1R0MJ0L | 45Y5434 |
| Product Name | SMD 1UH 1.5A 113 MOHM Inductor and Choke | Fixed Inductors | Inductors/Coils/Transformers >> Inductors (SMD) | Fixed Inductors | Surface Mount High Frequency Inductor, Lqm2Hpn Series, 1 H, 20%, 1008 [2520 Metric], 70 Mhz Rohs Compliant Murata |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology; Surface Mount | Surface Mount Technology | |
| Technology | Multilayer | Multilayer | Multilayer; Multilayer | ||
| Core Material | Ferrite | ||||
| Inductance Range | 1 microH | 1 microH | 1 microH |