Murata Electronics Inductors, Coils, Chokes - Fixed Inductors LQM21PZ4R7NGRD

Description
Win Source Part Number: 1370028-LQM21PZ4R7NG RD Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 55 pct. Type: Multilayer MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: LQM21 Package: Tape & Reel Product Status: Active Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 (2012 Metric) Base Product Number: LQM21PZ Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±30% Ratings: AEC-Q200 Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Height - Seated (Max): 0.041" (1.05mm) REACH Status: REACH Unaffected ECCN: EAR99 Material - Core: Ferrite Inductance: 4.7 µH Current Rating (Amps): 800 mA Shielding: Shielded DC Resistance (DCR): 288mOhm Max Frequency - Self Resonant: 30MHz Inductance Frequency - Test: 1 MHz
Request a Quote Datasheet
Description
Win Source Part Number: 1370028-LQM21PZ4R7NG RD Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 55 pct. Type: Multilayer MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: LQM21 Package: Tape & Reel Product Status: Active Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 (2012 Metric) Base Product Number: LQM21PZ Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±30% Ratings: AEC-Q200 Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Height - Seated (Max): 0.041" (1.05mm) REACH Status: REACH Unaffected ECCN: EAR99 Material - Core: Ferrite Inductance: 4.7 µH Current Rating (Amps): 800 mA Shielding: Shielded DC Resistance (DCR): 288mOhm Max Frequency - Self Resonant: 30MHz Inductance Frequency - Test: 1 MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors, Coils, Chokes - Fixed Inductors - 1370028-LQM21PZ4R7NGRD - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1370028-LQM21PZ4R7NGRD
Inductors, Coils, Chokes - Fixed Inductors 1370028-LQM21PZ4R7NGRD
Win Source Part Number: 1370028-LQM21PZ4R7NG RD Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 55 pct. Type: Multilayer MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: LQM21 Package: Tape & Reel Product Status: Active Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 (2012 Metric) Base Product Number: LQM21PZ Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±30% Ratings: AEC-Q200 Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Height - Seated (Max): 0.041" (1.05mm) REACH Status: REACH Unaffected ECCN: EAR99 Material - Core: Ferrite Inductance: 4.7 µH Current Rating (Amps): 800 mA Shielding: Shielded DC Resistance (DCR): 288mOhm Max Frequency - Self Resonant: 30MHz Inductance Frequency - Test: 1 MHz

Win Source Part Number: 1370028-LQM21PZ4R7NGRD
Category: Inductors, Coils, Chokes - Fixed Inductors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 55 pct.
Type: Multilayer
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: LQM21
Package: Tape & Reel
Product Status: Active
Package / Case: 0805 (2012 Metric)
Supplier Device Package: 0805 (2012 Metric)
Base Product Number: LQM21PZ
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Tolerance: ±30%
Ratings: AEC-Q200
Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Height - Seated (Max): 0.041" (1.05mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Material - Core: Ferrite
Inductance: 4.7 µH
Current Rating (Amps): 800 mA
Shielding: Shielded
DC Resistance (DCR): 288mOhm Max
Frequency - Self Resonant: 30MHz
Inductance Frequency - Test: 1 MHz

Buy Now Datasheet
4.7UH 800MA 288MOHM Inductor and Choke - 71-LQM21PZ4R7NGRD - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4.7UH 800MA 288MOHM Inductor and Choke
71-LQM21PZ4R7NGRD
4.7UH 800MA 288MOHM Inductor and Choke 71-LQM21PZ4R7NGRD
FIXED IND 4.7UH 800MA 288MOHM SM Product overview: LQM21PZ4R7NGRD from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UH, 800MA, 288MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7UH, 800MA, 288MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQM21PZ4R7NGRD can be used for catalog matching and distributor lookup.

FIXED IND 4.7UH 800MA 288MOHM SM Product overview: LQM21PZ4R7NGRD from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UH, 800MA, 288MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7UH, 800MA, 288MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQM21PZ4R7NGRD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 490-15639-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15639-1-ND
Fixed Inductors 490-15639-1-ND
4.7µH Shielded Multilayer Inductor 800mA 288mOhm Max 0805 (2012 Metric)

4.7µH Shielded Multilayer Inductor 800mA 288mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 490-15639-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15639-6-ND
Fixed Inductors 490-15639-6-ND
4.7µH Shielded Multilayer Inductor 800mA 288mOhm Max 0805 (2012 Metric)

4.7µH Shielded Multilayer Inductor 800mA 288mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 490-15639-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15639-2-ND
Fixed Inductors 490-15639-2-ND
4.7µH Shielded Multilayer Inductor 800mA 288mOhm Max 0805 (2012 Metric)

4.7µH Shielded Multilayer Inductor 800mA 288mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - LQM21PZ4R7NGRD - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQM21PZ4R7NGRD
Fixed Inductors LQM21PZ4R7NGRD
FIXED IND 4.7UH 800MA 288MOHM SM

FIXED IND 4.7UH 800MA 288MOHM SM

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1370028-LQM21PZ4R7NGRD 71-LQM21PZ4R7NGRD 490-15639-1-ND LQM21PZ4R7NGRD
Product Name Inductors, Coils, Chokes - Fixed Inductors 4.7UH 800MA 288MOHM Inductor and Choke Fixed Inductors Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Technology Standard; Multilayer Multilayer Multilayer Multilayer; Multilayer
Core Material Ferrite Ferrite Ferrite Ferrite; Ferrite
Application RF Choke
Configuration Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
0402CT (1005) Low Profile Chip Inductors - 0402CT-16N 0402CT-16NXJRW , 0402CT-16NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 2567657P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0091 microH
DCR 0.2600 ohms
View Details