Murata Power Solutions Surface Mount Inductors LQM21PNR54MG0D

Description
Murata LQM21PNR54MG0D
Request a Quote Datasheet
Description
Murata LQM21PNR54MG0D
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Inductors - 7867103 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
7867103
Surface Mount Inductors 7867103
Murata LQM21PNR54MG0D

Murata LQM21PNR54MG0D

Supplier's Site
Surface Mount Inductors - 1674238 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1674238
Surface Mount Inductors 1674238
Murata LQM21PNR54MG0D

Murata LQM21PNR54MG0D

Supplier's Site
Fixed Inductors - 490-6698-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-6698-2-ND
Fixed Inductors 490-6698-2-ND
540nH Shielded Multilayer Inductor 1.3A 94mOhm Max 0805 (2012 Metric)

540nH Shielded Multilayer Inductor 1.3A 94mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 490-6698-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-6698-1-ND
Fixed Inductors 490-6698-1-ND
540nH Shielded Multilayer Inductor 1.3A 94mOhm Max 0805 (2012 Metric)

540nH Shielded Multilayer Inductor 1.3A 94mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 490-6698-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-6698-6-ND
Fixed Inductors 490-6698-6-ND
540nH Shielded Multilayer Inductor 1.3A 94mOhm Max 0805 (2012 Metric)

540nH Shielded Multilayer Inductor 1.3A 94mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
SMD 1.3A 94 MOHM Inductor and Choke - 71-LQM21PNR54MG0D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1.3A 94 MOHM Inductor and Choke
71-LQM21PNR54MG0D
SMD 1.3A 94 MOHM Inductor and Choke 71-LQM21PNR54MG0D
FIXED IND 540NH 1.3A 94 MOHM SMD Product overview: LQM21PNR54MG0D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.3A, 94 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.3A, 94 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQM21PNR54MG0D can be used for catalog matching and distributor lookup.

FIXED IND 540NH 1.3A 94 MOHM SMD Product overview: LQM21PNR54MG0D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.3A, 94 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.3A, 94 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQM21PNR54MG0D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - LQM21PNR54MG0D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQM21PNR54MG0D
Fixed Inductors LQM21PNR54MG0D
FIXED IND 540NH 1.3A 94 MOHM SMD

FIXED IND 540NH 1.3A 94 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 7867103 490-6698-2-ND 71-LQM21PNR54MG0D LQM21PNR54MG0D
Product Name Surface Mount Inductors Fixed Inductors SMD 1.3A 94 MOHM Inductor and Choke Fixed Inductors
Core Material Ferrite; Ferrite Ferrite Ferrite Ferrite; Ferrite
Standards and Certifications RoHS RoHS
EIA Case Size 0805 (2012m)
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-2473JUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Leaded Inductors - 1620161 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Application Common Mode Choke
Inductance Range 27000 microH
View Details
Common Mode Chokes - 486-3-143-899-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology
Application Common Mode Choke; RF Choke
View Details