FIXED IND 4.7UH 800MA 288MOHM SM Product overview: LQM21PN4R7NGRD from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UH, 800MA, 288MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7UH, 800MA, 288MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQM21PN4R7NGRD can be used for catalog matching and distributor lookup.
4.7µH Shielded Multilayer Inductor 800mA 288mOhm Max 0805 (2012 Metric)
4.7µH Shielded Multilayer Inductor 800mA 288mOhm Max 0805 (2012 Metric)
4.7µH Shielded Multilayer Inductor 800mA 288mOhm Max 0805 (2012 Metric)
INDUCTOR, 4.7UH, 30MHZ, 0805 ROHS COMPLIANT: YES
FIXED IND 4.7UH 800MA 288MOHM SM
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-LQM21PN4R7NGRD | 490-7782-6-ND | 76AH5530 | LQM21PN4R7NGRD |
| Product Name | 4.7UH 800MA 288MOHM Inductor and Choke | Fixed Inductors | Inductor, 4.7Uh, 30Mhz, 0805 Rohs Compliant Murata | Fixed Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology; Surface Mount | |
| Technology | Multilayer | Multilayer | Multilayer; Multilayer | |
| Core Material | Ferrite | Ferrite | Ferrite; Ferrite | |
| Inductance Range | 4.7 microH | 4.7 microH |