Murata Electronics Inductors, Coils, Chokes - Fixed Inductors LQM21PN3R3NGRD

Description
Win Source Part Number: 1070801-LQM21PN3R3NG RD Category: Inductors, Coils, Chokes>Fixed Inductors Series: LQM21 Type: Multilayer Package: Tape & Reel Shielding: Shielded Inductance: 3.3 µH Height - Seated (Max): 0.039" (1.00mm) Standard Package: 4,000 Mounting: SMD (SMT) Tolerance: ±30% Material - Core: Ferrite Frequency - Self Resonant: 30MHz Package / Case: 0805 (2012 Metric) DC Resistance (DCR): 188mOhm Max Supplier Device Package: 0805 (2012 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Alternative Parts (Cross-Reference): LQH32PN3R3NN0L; LQM2MPN3R3NG0L; LQH3NPN3R3NG0L; NRS5020T3R3NMGJ; NRS5040T3R3NMGJ; NRS6012T3R3NMGG; ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1 A Inductance Frequency - Test: 1 MHz HTSUS: 8504.50.8000 Mfr: Murata Electronics Other Names: 490-11718-6,490-1171 8-2,490-11718-1,LQM2 1PN3R3NGRD-ND Base Product Number: LQM21PN
Request a Quote Datasheet
Description
Win Source Part Number: 1070801-LQM21PN3R3NG RD Category: Inductors, Coils, Chokes>Fixed Inductors Series: LQM21 Type: Multilayer Package: Tape & Reel Shielding: Shielded Inductance: 3.3 µH Height - Seated (Max): 0.039" (1.00mm) Standard Package: 4,000 Mounting: SMD (SMT) Tolerance: ±30% Material - Core: Ferrite Frequency - Self Resonant: 30MHz Package / Case: 0805 (2012 Metric) DC Resistance (DCR): 188mOhm Max Supplier Device Package: 0805 (2012 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Alternative Parts (Cross-Reference): LQH32PN3R3NN0L; LQM2MPN3R3NG0L; LQH3NPN3R3NG0L; NRS5020T3R3NMGJ; NRS5040T3R3NMGJ; NRS6012T3R3NMGG; ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1 A Inductance Frequency - Test: 1 MHz HTSUS: 8504.50.8000 Mfr: Murata Electronics Other Names: 490-11718-6,490-1171 8-2,490-11718-1,LQM2 1PN3R3NGRD-ND Base Product Number: LQM21PN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1070801-LQM21PN3R3NGRD
Inductors, Coils, Chokes - Fixed Inductors 1070801-LQM21PN3R3NGRD
Win Source Part Number: 1070801-LQM21PN3R3NG RD Category: Inductors, Coils, Chokes>Fixed Inductors Series: LQM21 Type: Multilayer Package: Tape & Reel Shielding: Shielded Inductance: 3.3 µH Height - Seated (Max): 0.039" (1.00mm) Standard Package: 4,000 Mounting: SMD (SMT) Tolerance: ±30% Material - Core: Ferrite Frequency - Self Resonant: 30MHz Package / Case: 0805 (2012 Metric) DC Resistance (DCR): 188mOhm Max Supplier Device Package: 0805 (2012 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Alternative Parts (Cross-Reference): LQH32PN3R3NN0L; LQM2MPN3R3NG0L; LQH3NPN3R3NG0L; NRS5020T3R3NMGJ; NRS5040T3R3NMGJ; NRS6012T3R3NMGG; ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1 A Inductance Frequency - Test: 1 MHz HTSUS: 8504.50.8000 Mfr: Murata Electronics Other Names: 490-11718-6,490-1171 8-2,490-11718-1,LQM2 1PN3R3NGRD-ND Base Product Number: LQM21PN

Win Source Part Number: 1070801-LQM21PN3R3NGRD
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: LQM21
Type: Multilayer
Package: Tape & Reel
Shielding: Shielded
Inductance: 3.3 µH
Height - Seated (Max): 0.039" (1.00mm)
Standard Package: 4,000
Mounting: SMD (SMT)
Tolerance: ±30%
Material - Core: Ferrite
Frequency - Self Resonant: 30MHz
Package / Case: 0805 (2012 Metric)
DC Resistance (DCR): 188mOhm Max
Supplier Device Package: 0805 (2012 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Alternative Parts (Cross-Reference): LQH32PN3R3NN0L; LQM2MPN3R3NG0L; LQH3NPN3R3NG0L; NRS5020T3R3NMGJ; NRS5040T3R3NMGJ; NRS6012T3R3NMGG;
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1 A
Inductance Frequency - Test: 1 MHz
HTSUS: 8504.50.8000
Mfr: Murata Electronics
Other Names: 490-11718-6,490-11718-2,490-11718-1,LQM21PN3R3NGRD-ND
Base Product Number: LQM21PN

Buy Now Datasheet
Fixed Inductors - 490-11718-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-11718-2-ND
Fixed Inductors 490-11718-2-ND
3.3µH Shielded Multilayer Inductor 1A 188mOhm Max 0805 (2012 Metric)

3.3µH Shielded Multilayer Inductor 1A 188mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 490-11718-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-11718-6-ND
Fixed Inductors 490-11718-6-ND
3.3µH Shielded Multilayer Inductor 1A 188mOhm Max 0805 (2012 Metric)

3.3µH Shielded Multilayer Inductor 1A 188mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 490-11718-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-11718-1-ND
Fixed Inductors 490-11718-1-ND
3.3µH Shielded Multilayer Inductor 1A 188mOhm Max 0805 (2012 Metric)

3.3µH Shielded Multilayer Inductor 1A 188mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
SMD 3.3UH 1A 188 MOHM Inductor and Choke - 71-LQM21PN3R3NGRD - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 3.3UH 1A 188 MOHM Inductor and Choke
71-LQM21PN3R3NGRD
SMD 3.3UH 1A 188 MOHM Inductor and Choke 71-LQM21PN3R3NGRD
FIXED IND 3.3UH 1A 188 MOHM SMD Product overview: LQM21PN3R3NGRD from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3UH, 1A, 188 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3UH, 1A, 188 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQM21PN3R3NGRD can be used for catalog matching and distributor lookup.

FIXED IND 3.3UH 1A 188 MOHM SMD Product overview: LQM21PN3R3NGRD from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3UH, 1A, 188 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3UH, 1A, 188 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQM21PN3R3NGRD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1070801-LQM21PN3R3NGRD 490-11718-2-ND 71-LQM21PN3R3NGRD
Product Name Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors SMD 3.3UH 1A 188 MOHM Inductor and Choke
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount
Technology Standard; Multilayer Multilayer Multilayer
Core Material Ferrite Ferrite Ferrite
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

0402AF Ferrite Chip Inductors - 0402AF-330 0402AF-330XJLW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 1678185 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 4.7 microH
View Details