FIXED IND 3.3UH 800MA 207 MOHM
3.3µH Shielded Multilayer Inductor 800mA 207mOhm Max 0805 (2012 Metric)
FIXED IND 3.3UH 800MA 207 MOHM
FIXED IND 3.3UH 800MA 207MOHM SM
| DigiKey | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 490-LQM21PN3R3MG0DDKR-ND | LQM21PN3R3MG0D |
| Product Name | Fixed Inductors | Fixed Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Mounting Option | Surface Mount Technology | Surface Mount Technology; Surface Mount |
| Technology | Multilayer | Multilayer; Multilayer |
| Core Material | Ferrite | Ferrite; Ferrite |
| Configuration | Fixed |