Murata Power Solutions Surface Mount Inductors LQM21PN2R2NGCD

Description
Murata LQM21PN2R2NGCD
Request a Quote Datasheet
Description
Murata LQM21PN2R2NGCD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Inductors - 8390929 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
8390929
Surface Mount Inductors 8390929
Murata LQM21PN2R2NGCD

Murata LQM21PN2R2NGCD

Supplier's Site
Surface Mount Inductors - 8390929P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
8390929P
Surface Mount Inductors 8390929P
Murata LQM21PN2R2NGCD

Murata LQM21PN2R2NGCD

Supplier's Site
Surface Mount Inductors - 1674839 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1674839
Surface Mount Inductors 1674839
Murata LQM21PN2R2NGCD

Murata LQM21PN2R2NGCD

Supplier's Site
Fixed Inductors - 490-7781-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-7781-6-ND
Fixed Inductors 490-7781-6-ND
2.2µH Shielded Multilayer Inductor 800mA 288mOhm Max 0805 (2012 Metric)

2.2µH Shielded Multilayer Inductor 800mA 288mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 490-7781-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-7781-2-ND
Fixed Inductors 490-7781-2-ND
2.2µH Shielded Multilayer Inductor 800mA 288mOhm Max 0805 (2012 Metric)

2.2µH Shielded Multilayer Inductor 800mA 288mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 490-7781-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-7781-1-ND
Fixed Inductors 490-7781-1-ND
2.2µH Shielded Multilayer Inductor 800mA 288mOhm Max 0805 (2012 Metric)

2.2µH Shielded Multilayer Inductor 800mA 288mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
2.2UH 800MA 288MOHM Inductor and Choke - 71-LQM21PN2R2NGCD - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.2UH 800MA 288MOHM Inductor and Choke
71-LQM21PN2R2NGCD
2.2UH 800MA 288MOHM Inductor and Choke 71-LQM21PN2R2NGCD
FIXED IND 2.2UH 800MA 288MOHM SM Product overview: LQM21PN2R2NGCD from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UH, 800MA, 288MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2UH, 800MA, 288MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQM21PN2R2NGCD can be used for catalog matching and distributor lookup.

FIXED IND 2.2UH 800MA 288MOHM SM Product overview: LQM21PN2R2NGCD from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UH, 800MA, 288MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2UH, 800MA, 288MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQM21PN2R2NGCD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - LQM21PN2R2NGCD - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQM21PN2R2NGCD
Fixed Inductors LQM21PN2R2NGCD
FIXED IND 2.2UH 800MA 288MOHM SM

FIXED IND 2.2UH 800MA 288MOHM SM

Supplier's Site Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Inductors (SMD)
LQM21PN2R2NGCD
Inductors/Coils/Transformers >> Inductors (SMD) LQM21PN2R2NGCD
800mA 2.2uH ±30% 288mΩ 0805 Inductors (SMD) ROHS

800mA 2.2uH ±30% 288mΩ 0805 Inductors (SMD) ROHS

Supplier's Site Datasheet
Surface Mount High Frequency Inductor, Lqm21Pn Series, 2.2 H, 30%, 0805 [2012 Metric], 40 Mhz Rohs Compliant Murata - 45Y5449 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount High Frequency Inductor, Lqm21Pn Series, 2.2 H, 30%, 0805 [2012 Metric], 40 Mhz Rohs Compliant Murata
45Y5449
Surface Mount High Frequency Inductor, Lqm21Pn Series, 2.2 H, 30%, 0805 [2012 Metric], 40 Mhz Rohs Compliant Murata 45Y5449
Surface Mount High Frequency Inductor, LQM21PN Series, 2.2 H, 30%, 0805 [2012 Metric], 40 MHz RoHS Compliant: Yes

Surface Mount High Frequency Inductor, LQM21PN Series, 2.2 H, 30%, 0805 [2012 Metric], 40 MHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes
Product Number 8390929 8390929P 490-7781-6-ND 71-LQM21PN2R2NGCD LQM21PN2R2NGCD LQM21PN2R2NGCD 45Y5449
Product Name Surface Mount Inductors Surface Mount Inductors Fixed Inductors 2.2UH 800MA 288MOHM Inductor and Choke Fixed Inductors Inductors/Coils/Transformers >> Inductors (SMD) Surface Mount High Frequency Inductor, Lqm21Pn Series, 2.2 H, 30%, 0805 [2012 Metric], 40 Mhz Rohs Compliant Murata
Technology Wirewound Multilayer Multilayer Multilayer; Multilayer
Core Material Ferrite; Ferrite core Ferrite Ferrite Ferrite; Ferrite
Inductance Range 2.2 microH 2.2 microH 2.2 microH 2.2 microH 2.2 microH
Standards and Certifications RoHS RoHS RoHS RoHS RoHS
EIA Case Size 0805 (2012m) 0805
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI2520R0-4R7-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-40221 - Triad Magnetics
Specs
Technology Standard
Inductance Range 220 microH
DCR 0.3300 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-J334JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details