Murata Electronics SMD 2.2UH 1.3A 156MOHM Inductor and Choke LQM21PN2R2MGHL

Description
FIXED IND 2.2UH 1.3A 156MOHM SMD Product overview: LQM21PN2R2MGHL from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 1.3A, 156MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 1.3A, 156MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQM21PN2R2MGHL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 2.2UH 1.3A 156MOHM SMD Product overview: LQM21PN2R2MGHL from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 1.3A, 156MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 1.3A, 156MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQM21PN2R2MGHL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 2.2UH 1.3A 156MOHM Inductor and Choke - 71-LQM21PN2R2MGHL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2.2UH 1.3A 156MOHM Inductor and Choke
71-LQM21PN2R2MGHL
SMD 2.2UH 1.3A 156MOHM Inductor and Choke 71-LQM21PN2R2MGHL
FIXED IND 2.2UH 1.3A 156MOHM SMD Product overview: LQM21PN2R2MGHL from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 1.3A, 156MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 1.3A, 156MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQM21PN2R2MGHL can be used for catalog matching and distributor lookup.

FIXED IND 2.2UH 1.3A 156MOHM SMD Product overview: LQM21PN2R2MGHL from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 1.3A, 156MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 1.3A, 156MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQM21PN2R2MGHL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - LQM21PN2R2MGHL
1204409-LQM21PN2R2MGHL
Fixed Inductors - LQM21PN2R2MGHL 1204409-LQM21PN2R2MGHL
Manufacturer: Murata Electronics North America Win Source Part Number: 1204409-LQM21PN2R2MG HL Packaging: Reel Type: Multilayer Mounting Style: SMD Shielding: Shielded Inductance: 2.2μH Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 450mA Frequency - Self Resonant: 40MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 156mOhm Max Supplier Device Package: 0805 Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.murata.com Manufacturer Package: 0805 Height - Seated (Maximum): 0.039" (1.00mm) Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Current Rating (Amps): 1.3A Inductance Frequency - Test: 1MHz

Manufacturer: Murata Electronics North America
Win Source Part Number: 1204409-LQM21PN2R2MGHL
Packaging: Reel
Type: Multilayer
Mounting Style: SMD
Shielding: Shielded
Inductance: 2.2μH
Tolerance: ±20%
Material - Core: Ferrite
Current - Saturation: 450mA
Frequency - Self Resonant: 40MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 156mOhm Max
Supplier Device Package: 0805
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.murata.com
Manufacturer Package: 0805
Height - Seated (Maximum): 0.039" (1.00mm)
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Current Rating (Amps): 1.3A
Inductance Frequency - Test: 1MHz

Buy Now
Fixed Inductors - 490-9573-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-9573-2-ND
Fixed Inductors 490-9573-2-ND
2.2µH Shielded Multilayer Inductor 1.3A 156mOhm Max 0805 (2012 Metric)

2.2µH Shielded Multilayer Inductor 1.3A 156mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 490-9573-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-9573-6-ND
Fixed Inductors 490-9573-6-ND
2.2µH Shielded Multilayer Inductor 1.3A 156mOhm Max 0805 (2012 Metric)

2.2µH Shielded Multilayer Inductor 1.3A 156mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 490-9573-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-9573-1-ND
Fixed Inductors 490-9573-1-ND
2.2µH Shielded Multilayer Inductor 1.3A 156mOhm Max 0805 (2012 Metric)

2.2µH Shielded Multilayer Inductor 1.3A 156mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - LQM21PN2R2MGHL - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQM21PN2R2MGHL
Fixed Inductors LQM21PN2R2MGHL
FIXED IND 2.2UH 1.3A 156MOHM SMD

FIXED IND 2.2UH 1.3A 156MOHM SMD

Supplier's Site Datasheet
Inductor, 2.2Uh, 40Mhz, 0805 Rohs Compliant Murata - 76AH5526 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 2.2Uh, 40Mhz, 0805 Rohs Compliant Murata
76AH5526
Inductor, 2.2Uh, 40Mhz, 0805 Rohs Compliant Murata 76AH5526
INDUCTOR, 2.2UH, 40MHZ, 0805 ROHS COMPLIANT: YES

INDUCTOR, 2.2UH, 40MHZ, 0805 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Inductors (SMD)
LQM21PN2R2MGHL
Inductors/Coils/Transformers >> Inductors (SMD) LQM21PN2R2MGHL
2.2uH ±20% 450mA 125mΩ 0805 Inductors (SMD) ROHS

2.2uH ±20% 450mA 125mΩ 0805 Inductors (SMD) ROHS

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors
Product Number 71-LQM21PN2R2MGHL 1204409-LQM21PN2R2MGHL 490-9573-2-ND LQM21PN2R2MGHL 76AH5526 LQM21PN2R2MGHL
Product Name SMD 2.2UH 1.3A 156MOHM Inductor and Choke Fixed Inductors - LQM21PN2R2MGHL Fixed Inductors Fixed Inductors Inductor, 2.2Uh, 40Mhz, 0805 Rohs Compliant Murata Inductors/Coils/Transformers >> Inductors (SMD)
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Multilayer Standard; Multilayer Multilayer Multilayer; Multilayer
Core Material Ferrite Ferrite Ferrite Ferrite; Ferrite
Inductance Range 2.2 microH 2.2 microH 2.2 microH 2.2 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2473JUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Molded SMD Inductors - 2-1624094-5 - TE Connectivity
Specs
Operating Temperature -30 to 100 C (-22 to 212 F)
Application Power Choke
Inductance Range 0.6800 microH
View Details
2 suppliers
Automotive 0.022uH 250MHz 0.4A Inductor and Choke - 71-0402CS-22NXJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0220 microH
Inductance Tolerance 5 (+/- %)
View Details