Murata Electronics Fixed Inductors - LQM21PN2R2MCAD LQM21PN2R2MCAD

Description
Manufacturer: Murata Electronics Win Source Part Number: 805301-LQM21PN2R2MCA D Packaging: Reel Type: Multilayer Mounting Style: SMD Shielding: Shielded Inductance: 2.2μH Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 300mA Frequency - Self Resonant: 40MHz DC Resistance (DCR): 250mOhm Max Supplier Device Package: 0805 (2012 Metric) Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Manufacturer Package: 0805 (2012 Metric) Height - Seated (Maximum): 0.041" (1.05mm) Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Current Rating (Amps): 1.05A Inductance Frequency - Test: 1MHz
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics Win Source Part Number: 805301-LQM21PN2R2MCA D Packaging: Reel Type: Multilayer Mounting Style: SMD Shielding: Shielded Inductance: 2.2μH Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 300mA Frequency - Self Resonant: 40MHz DC Resistance (DCR): 250mOhm Max Supplier Device Package: 0805 (2012 Metric) Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Manufacturer Package: 0805 (2012 Metric) Height - Seated (Maximum): 0.041" (1.05mm) Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Current Rating (Amps): 1.05A Inductance Frequency - Test: 1MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - LQM21PN2R2MCAD
805301-LQM21PN2R2MCAD
Fixed Inductors - LQM21PN2R2MCAD 805301-LQM21PN2R2MCAD
Manufacturer: Murata Electronics Win Source Part Number: 805301-LQM21PN2R2MCA D Packaging: Reel Type: Multilayer Mounting Style: SMD Shielding: Shielded Inductance: 2.2μH Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 300mA Frequency - Self Resonant: 40MHz DC Resistance (DCR): 250mOhm Max Supplier Device Package: 0805 (2012 Metric) Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Manufacturer Package: 0805 (2012 Metric) Height - Seated (Maximum): 0.041" (1.05mm) Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Current Rating (Amps): 1.05A Inductance Frequency - Test: 1MHz

Manufacturer: Murata Electronics
Win Source Part Number: 805301-LQM21PN2R2MCAD
Packaging: Reel
Type: Multilayer
Mounting Style: SMD
Shielding: Shielded
Inductance: 2.2μH
Tolerance: ±20%
Material - Core: Ferrite
Current - Saturation: 300mA
Frequency - Self Resonant: 40MHz
DC Resistance (DCR): 250mOhm Max
Supplier Device Package: 0805 (2012 Metric)
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Manufacturer Package: 0805 (2012 Metric)
Height - Seated (Maximum): 0.041" (1.05mm)
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.05A
Inductance Frequency - Test: 1MHz

Buy Now
2.2UH 1.05A 250MOHM Inductor and Choke - 71-LQM21PN2R2MCAD - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.2UH 1.05A 250MOHM Inductor and Choke
71-LQM21PN2R2MCAD
2.2UH 1.05A 250MOHM Inductor and Choke 71-LQM21PN2R2MCAD
FIXED IND 2.2UH 1.05A 250MOHM SM Product overview: LQM21PN2R2MCAD from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UH, 1.05A, 250MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2UH, 1.05A, 250MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQM21PN2R2MCAD can be used for catalog matching and distributor lookup.

FIXED IND 2.2UH 1.05A 250MOHM SM Product overview: LQM21PN2R2MCAD from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UH, 1.05A, 250MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2UH, 1.05A, 250MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQM21PN2R2MCAD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 490-15986-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15986-2-ND
Fixed Inductors 490-15986-2-ND
2.2µH Shielded Multilayer Inductor 1.05A 250mOhm Max 0805 (2012 Metric)

2.2µH Shielded Multilayer Inductor 1.05A 250mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 490-15986-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15986-6-ND
Fixed Inductors 490-15986-6-ND
2.2µH Shielded Multilayer Inductor 1.05A 250mOhm Max 0805 (2012 Metric)

2.2µH Shielded Multilayer Inductor 1.05A 250mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 490-15986-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15986-1-ND
Fixed Inductors 490-15986-1-ND
2.2µH Shielded Multilayer Inductor 1.05A 250mOhm Max 0805 (2012 Metric)

2.2µH Shielded Multilayer Inductor 1.05A 250mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - LQM21PN2R2MCAD - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQM21PN2R2MCAD
Fixed Inductors LQM21PN2R2MCAD
FIXED IND 2.2UH 1.05A 250MOHM SM

FIXED IND 2.2UH 1.05A 250MOHM SM

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 805301-LQM21PN2R2MCAD 71-LQM21PN2R2MCAD 490-15986-2-ND LQM21PN2R2MCAD
Product Name Fixed Inductors - LQM21PN2R2MCAD 2.2UH 1.05A 250MOHM Inductor and Choke Fixed Inductors Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Technology Standard; Multilayer Multilayer Multilayer Multilayer; Multilayer
Core Material Ferrite Ferrite Ferrite Ferrite; Ferrite
Inductance Range 2.2 microH 2.2 microH 2.2 microH
DCR 0.2500 ohms 0.2500 ohms 0.2500 ohms
Unlock Full Specs
to access all available technical data