FIXED IND 2.2UH 600MA 425MOHM SM Product overview: LQM21PN2R2MC0D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UH, 600MA, 425MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2UH, 600MA, 425MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQM21PN2R2MC0D can be used for catalog matching and distributor lookup.
2.2µH Shielded Multilayer Inductor 600mA 425mOhm Max 0805 (2012 Metric)
2.2µH Shielded Multilayer Inductor 600mA 425mOhm Max 0805 (2012 Metric)
2.2µH Shielded Multilayer Inductor 600mA 425mOhm Max 0805 (2012 Metric)
FIXED IND 2.2UH 600MA 425MOHM SM
Surface Mount High Frequency Inductor, LQM21PN Series, 2.2 H, 20%, 0805 [2012 Metric], 50 MHz RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | RS Components, Ltd. | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-LQM21PN2R2MC0D | 490-4994-2-ND | 7867093P | 7867093 | LQM21PN2R2MC0D | 45Y5448 |
| Product Name | 2.2UH 600MA 425MOHM Inductor and Choke | Fixed Inductors | Surface Mount Inductors | Surface Mount Inductors | Fixed Inductors | Surface Mount High Frequency Inductor, Lqm21Pn Series, 2.2 H, 20%, 0805 [2012 Metric], 50 Mhz Rohs Compliant Murata |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology; Surface Mount | Surface Mount Technology | ||
| Technology | Multilayer | Multilayer | Multilayer; Multilayer | |||
| Core Material | Ferrite | Ferrite | Ferrite; Ferrite | Ferrite; Ferrite | ||
| Inductance Range | 2.2 microH | 2.2 microH | 2.2 microH | 2.2 microH |