Murata Electronics Fixed Inductors LQM21PN1R0MGHL

Description
1µH Shielded Multilayer Inductor 1.7A 100mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet
Description
1µH Shielded Multilayer Inductor 1.7A 100mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-9572-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-9572-2-ND
Fixed Inductors 490-9572-2-ND
1µH Shielded Multilayer Inductor 1.7A 100mOhm Max 0805 (2012 Metric)

1µH Shielded Multilayer Inductor 1.7A 100mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 490-9572-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-9572-1-ND
Fixed Inductors 490-9572-1-ND
1µH Shielded Multilayer Inductor 1.7A 100mOhm Max 0805 (2012 Metric)

1µH Shielded Multilayer Inductor 1.7A 100mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 490-9572-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-9572-6-ND
Fixed Inductors 490-9572-6-ND
1µH Shielded Multilayer Inductor 1.7A 100mOhm Max 0805 (2012 Metric)

1µH Shielded Multilayer Inductor 1.7A 100mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
SMD 1UH 1.7A 100 MOHM Inductor and Choke - 71-LQM21PN1R0MGHL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1UH 1.7A 100 MOHM Inductor and Choke
71-LQM21PN1R0MGHL
SMD 1UH 1.7A 100 MOHM Inductor and Choke 71-LQM21PN1R0MGHL
FIXED IND 1UH 1.7A 100 MOHM SMD Product overview: LQM21PN1R0MGHL from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 1.7A, 100 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 1.7A, 100 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQM21PN1R0MGHL can be used for catalog matching and distributor lookup.

FIXED IND 1UH 1.7A 100 MOHM SMD Product overview: LQM21PN1R0MGHL from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 1.7A, 100 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 1.7A, 100 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQM21PN1R0MGHL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - LQM21PN1R0MGHL
923808-LQM21PN1R0MGHL
Fixed Inductors - LQM21PN1R0MGHL 923808-LQM21PN1R0MGHL
Manufacturer: Murata Electronics North America Win Source Part Number: 923808-LQM21PN1R0MGH L Series: LQM21 Operating Temperature Range: -40°C ~ 85°C Features: Shielded Multilayer Inductor 100mOhm Max 0805 (2012 Metric) Package: 0805 (2012 Metric) Package: Reel - TR Mounting: Surface Mount Family Name: LQM21PN Categories: Inductors Case / Package: 0805 (2012 Metric) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 20 Weeks HTSUS: 8504.50.4000 Other Part Number: 490-9572-6, 490-9572-1, 490-9572-2

Manufacturer: Murata Electronics North America
Win Source Part Number: 923808-LQM21PN1R0MGHL
Series: LQM21
Operating Temperature Range: -40°C ~ 85°C
Features: Shielded Multilayer Inductor 100mOhm Max 0805 (2012 Metric)
Package: 0805 (2012 Metric)
Package: Reel - TR
Mounting: Surface Mount
Family Name: LQM21PN
Categories: Inductors
Case / Package: 0805 (2012 Metric)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 20 Weeks
HTSUS: 8504.50.4000
Other Part Number: 490-9572-6, 490-9572-1, 490-9572-2

Buy Now Datasheet
Inductor, 1Uh, 60Mhz, 0805 Rohs Compliant Murata - 76AH5524 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1Uh, 60Mhz, 0805 Rohs Compliant Murata
76AH5524
Inductor, 1Uh, 60Mhz, 0805 Rohs Compliant Murata 76AH5524
INDUCTOR, 1UH, 60MHZ, 0805 ROHS COMPLIANT: YES

INDUCTOR, 1UH, 60MHZ, 0805 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Fixed Inductors - LQM21PN1R0MGHL - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQM21PN1R0MGHL
Fixed Inductors LQM21PN1R0MGHL
FIXED IND 1UH 1.7A 100 MOHM SMD

FIXED IND 1UH 1.7A 100 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-9572-2-ND 71-LQM21PN1R0MGHL 923808-LQM21PN1R0MGHL 76AH5524 LQM21PN1R0MGHL
Product Name Fixed Inductors SMD 1UH 1.7A 100 MOHM Inductor and Choke Fixed Inductors - LQM21PN1R0MGHL Inductor, 1Uh, 60Mhz, 0805 Rohs Compliant Murata Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Multilayer Multilayer Multilayer Multilayer; Multilayer
Core Material Ferrite Ferrite Ferrite; Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-A22A-D64M-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Power Inductors - ECS-MPI4040R2-1R0-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
UT/ET Series Common Mode Inductors - ET2432-021 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 7800 to 250 microH
View Details
2 suppliers