Murata Power Solutions Fixed Inductors LQM21PH1R5NGCD

Description
1.5µH Shielded Multilayer Inductor 850mA 240mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet
Description
1.5µH Shielded Multilayer Inductor 850mA 240mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-18469-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-18469-1-ND
Fixed Inductors 490-18469-1-ND
1.5µH Shielded Multilayer Inductor 850mA 240mOhm Max 0805 (2012 Metric)

1.5µH Shielded Multilayer Inductor 850mA 240mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 490-18469-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-18469-6-ND
Fixed Inductors 490-18469-6-ND
1.5µH Shielded Multilayer Inductor 850mA 240mOhm Max 0805 (2012 Metric)

1.5µH Shielded Multilayer Inductor 850mA 240mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 490-18469-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-18469-2-ND
Fixed Inductors 490-18469-2-ND
1.5µH Shielded Multilayer Inductor 850mA 240mOhm Max 0805 (2012 Metric)

1.5µH Shielded Multilayer Inductor 850mA 240mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Inductor, Aec-Q200, 1.5Uh, 45Mhz, 0805 Rohs Compliant Murata - 65AH7828 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, 1.5Uh, 45Mhz, 0805 Rohs Compliant Murata
65AH7828
Inductor, Aec-Q200, 1.5Uh, 45Mhz, 0805 Rohs Compliant Murata 65AH7828
INDUCTOR, AEC-Q200, 1.5UH, 45MHZ, 0805 ROHS COMPLIANT: YES

INDUCTOR, AEC-Q200, 1.5UH, 45MHZ, 0805 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-18469-1-ND 65AH7828
Product Name Fixed Inductors Inductor, Aec-Q200, 1.5Uh, 45Mhz, 0805 Rohs Compliant Murata
Operating Temperature -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2223JQL1T-1DKR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Leaded Inductors - 1048430 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Power Choke
Inductance Range 33 microH
Lead Style Radial; Radial
View Details
Common Mode Chokes - 486-DKFP-C22C-0302-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details