Murata Power Solutions Fixed Inductors - LQM21NNR56K10D LQM21NNR56K10D

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 1057271-LQM21NNR56K1 0D Packaging: Reel - TR Type: Multilayer Current Rating: 150mA Inductance: 560nH Height - Seated (Max): 0.041" (1.05mm) Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Ferrite Q @ Freq: 25 @ 25MHz Frequency - Self Resonant: 140MHz Frequency - Test: 25MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 630 mOhm Max Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 0805 (2012 Metric) Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 1057271-LQM21NNR56K1 0D Packaging: Reel - TR Type: Multilayer Current Rating: 150mA Inductance: 560nH Height - Seated (Max): 0.041" (1.05mm) Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Ferrite Q @ Freq: 25 @ 25MHz Frequency - Self Resonant: 140MHz Frequency - Test: 25MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 630 mOhm Max Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 0805 (2012 Metric) Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - LQM21NNR56K10D
1057271-LQM21NNR56K10D
Fixed Inductors - LQM21NNR56K10D 1057271-LQM21NNR56K10D
Manufacturer: Murata Electronics North America Win Source Part Number: 1057271-LQM21NNR56K1 0D Packaging: Reel - TR Type: Multilayer Current Rating: 150mA Inductance: 560nH Height - Seated (Max): 0.041" (1.05mm) Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Ferrite Q @ Freq: 25 @ 25MHz Frequency - Self Resonant: 140MHz Frequency - Test: 25MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 630 mOhm Max Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 0805 (2012 Metric) Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance

Manufacturer: Murata Electronics North America
Win Source Part Number: 1057271-LQM21NNR56K10D
Packaging: Reel - TR
Type: Multilayer
Current Rating: 150mA
Inductance: 560nH
Height - Seated (Max): 0.041" (1.05mm)
Mounting: SMD (SMT)
Tolerance: ±10%
Material - Core: Ferrite
Q @ Freq: 25 @ 25MHz
Frequency - Self Resonant: 140MHz
Frequency - Test: 25MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 630 mOhm Max
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 0805 (2012 Metric)
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
150MA 630MOHM Inductor and Choke - 71-LQM21NNR56K10D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
150MA 630MOHM Inductor and Choke
71-LQM21NNR56K10D
150MA 630MOHM Inductor and Choke 71-LQM21NNR56K10D
FIXED IND 560NH 150MA 630MOHM SM Product overview: LQM21NNR56K10D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150MA, 630MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 150MA, 630MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQM21NNR56K10D can be used for catalog matching and distributor lookup.

FIXED IND 560NH 150MA 630MOHM SM Product overview: LQM21NNR56K10D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150MA, 630MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 150MA, 630MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQM21NNR56K10D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - LQM21NNR56K10D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQM21NNR56K10D
Fixed Inductors LQM21NNR56K10D
FIXED IND 560NH 150MA 630MOHM SM

FIXED IND 560NH 150MA 630MOHM SM

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1057271-LQM21NNR56K10D 71-LQM21NNR56K10D LQM21NNR56K10D
Product Name Fixed Inductors - LQM21NNR56K10D 150MA 630MOHM Inductor and Choke Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Technology Standard; Multilayer Multilayer Multilayer; Multilayer
Core Material Ferrite Ferrite Ferrite; Ferrite
Application RF Choke
Unlock Full Specs
to access all available technical data