Murata Power Solutions 250MA 480MOHM Inductor and Choke LQM21NNR33K10D

Description
FIXED IND 330NH 250MA 480MOHM SM Product overview: LQM21NNR33K10D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250MA, 480MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 250MA, 480MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQM21NNR33K10D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 330NH 250MA 480MOHM SM Product overview: LQM21NNR33K10D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250MA, 480MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 250MA, 480MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQM21NNR33K10D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
250MA 480MOHM Inductor and Choke - 71-LQM21NNR33K10D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
250MA 480MOHM Inductor and Choke
71-LQM21NNR33K10D
250MA 480MOHM Inductor and Choke 71-LQM21NNR33K10D
FIXED IND 330NH 250MA 480MOHM SM Product overview: LQM21NNR33K10D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250MA, 480MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 250MA, 480MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQM21NNR33K10D can be used for catalog matching and distributor lookup.

FIXED IND 330NH 250MA 480MOHM SM Product overview: LQM21NNR33K10D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250MA, 480MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 250MA, 480MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQM21NNR33K10D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1369964-LQM21NNR33K10D - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1369964-LQM21NNR33K10D
Inductors, Coils, Chokes - Fixed Inductors 1369964-LQM21NNR33K10D
Win Source Part Number: 1369964-LQM21NNR33K1 0D Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 55 pct. Type: Multilayer MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: LQM21 Package: Tape & Reel Product Status: Active Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 (2012 Metric) Base Product Number: LQM21NN Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±10% Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Height - Seated (Max): 0.041" (1.05mm) REACH Status: REACH Unaffected ECCN: EAR99 Material - Core: Ferrite Inductance: 330 nH Current Rating (Amps): 250 mA Shielding: Shielded DC Resistance (DCR): 480mOhm Max Q @ Freq: 20 @ 25MHz Frequency - Self Resonant: 180MHz Inductance Frequency - Test: 25 MHz

Win Source Part Number: 1369964-LQM21NNR33K10D
Category: Inductors, Coils, Chokes - Fixed Inductors
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 55 pct.
Type: Multilayer
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: LQM21
Package: Tape & Reel
Product Status: Active
Package / Case: 0805 (2012 Metric)
Supplier Device Package: 0805 (2012 Metric)
Base Product Number: LQM21NN
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Tolerance: ±10%
Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Height - Seated (Max): 0.041" (1.05mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Material - Core: Ferrite
Inductance: 330 nH
Current Rating (Amps): 250 mA
Shielding: Shielded
DC Resistance (DCR): 480mOhm Max
Q @ Freq: 20 @ 25MHz
Frequency - Self Resonant: 180MHz
Inductance Frequency - Test: 25 MHz

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-LQM21NNR33K10D 1369964-LQM21NNR33K10D
Product Name 250MA 480MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount
Technology Multilayer Standard; Multilayer
Core Material Ferrite Ferrite
Inductance Range 0.3300 microH 0.3300 microH
Unlock Full Specs
to access all available technical data

Similar Products

0402DF (1005) Series Wirewound Ferrite Beads - 0402DF-102 0402DF-102XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Leaded Inductors - 1678257 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 1000 microH
Q Factor 60
View Details