FIXED IND 220NH 250MA 380MOHM SM Product overview: LQM21NNR22K10D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250MA, 380MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 250MA, 380MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQM21NNR22K10D can be used for catalog matching and distributor lookup.
Manufacturer: Murata Electronics North America
Win Source Part Number: 1204408-LQM21NNR22K1
Packaging: Reel
Type: Multilayer
Mounting Style: SMD
Shielding: Shielded
Inductance: 220nH
Tolerance: ±10%
Material - Core: Ferrite
Frequency - Self Resonant: 220MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 380mOhm Max
Supplier Device Package: 0805
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.murata.com
Manufacturer Package: 0805
Height - Seated (Maximum): 0.041" (1.05mm)
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Q at Freq: 20 at 25MHz
Current Rating (Amps): 250mA
Inductance Frequency - Test: 25MHz
FIXED IND 220NH 250MA 380MOHM SM
COIL INDUCTOR, 220NH, 250MA, 10%, 220MHZ; Inductance:220nH; DC Resistance Max:0.38ohm; Self Resonant Frequency:220MHz; DC Current Rating:250mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:LQM21N Series RoHS Compliant: Yes
250mA 220nH ±10% 380mΩ 0805 Inductors (SMD) ROHS
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Chip Inductors |
| Product Number | 71-LQM21NNR22K10D | 1204408-LQM21NNR22K10D | LQM21NNR22K10D | 97K3784 | LQM21NNR22K10D |
| Product Name | 250MA 380MOHM Inductor and Choke | Fixed Inductors - LQM21NNR22K10D | Fixed Inductors | Coil Inductor, 220Nh, 250Ma, 10%, 220Mhz; Inductance Murata | Inductors/Coils/Transformers >> Inductors (SMD) |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Mounting Option | Surface Mount | Surface Mount Technology; Surface Mount | |||
| Technology | Multilayer | Standard; Multilayer | Multilayer; Multilayer | ||
| Core Material | Ferrite | Ferrite | Ferrite; Ferrite | ||
| Inductance Range | 0.2200 microH | 0.2200 microH | 0.2200 microH | 0.2200 microH | 0.2200 microH |