Murata Electronics SMD 3.9UH 30MA 890MOHM Inductor and Choke LQM21NN3R9K10L

Description
FIXED IND 3.9UH 30MA 890MOHM SMD Product overview: LQM21NN3R9K10L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.9UH, 30MA, 890MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.9UH, 30MA, 890MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQM21NN3R9K10L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 3.9UH 30MA 890MOHM SMD Product overview: LQM21NN3R9K10L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.9UH, 30MA, 890MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.9UH, 30MA, 890MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQM21NN3R9K10L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 3.9UH 30MA 890MOHM Inductor and Choke - 71-LQM21NN3R9K10L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 3.9UH 30MA 890MOHM Inductor and Choke
71-LQM21NN3R9K10L
SMD 3.9UH 30MA 890MOHM Inductor and Choke 71-LQM21NN3R9K10L
FIXED IND 3.9UH 30MA 890MOHM SMD Product overview: LQM21NN3R9K10L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.9UH, 30MA, 890MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.9UH, 30MA, 890MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQM21NN3R9K10L can be used for catalog matching and distributor lookup.

FIXED IND 3.9UH 30MA 890MOHM SMD Product overview: LQM21NN3R9K10L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.9UH, 30MA, 890MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.9UH, 30MA, 890MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQM21NN3R9K10L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - LQM21NN3R9K10L
1057270-LQM21NN3R9K10L
Fixed Inductors - LQM21NN3R9K10L 1057270-LQM21NN3R9K10L
Manufacturer: Murata Electronics North America Win Source Part Number: 1057270-LQM21NN3R9K1 0L Packaging: Reel - TR Type: Multilayer Current Rating: 30mA Inductance: 3.9μH Height - Seated (Max): 0.041" (1.05mm) Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Ferrite Q @ Freq: 45 @ 10MHz Frequency - Self Resonant: 53MHz Frequency - Test: 10MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 890 mOhm Max Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 0805 (2012 Metric) Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance

Manufacturer: Murata Electronics North America
Win Source Part Number: 1057270-LQM21NN3R9K10L
Packaging: Reel - TR
Type: Multilayer
Current Rating: 30mA
Inductance: 3.9μH
Height - Seated (Max): 0.041" (1.05mm)
Mounting: SMD (SMT)
Tolerance: ±10%
Material - Core: Ferrite
Q @ Freq: 45 @ 10MHz
Frequency - Self Resonant: 53MHz
Frequency - Test: 10MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 890 mOhm Max
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 0805 (2012 Metric)
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-LQM21NN3R9K10L 1057270-LQM21NN3R9K10L
Product Name SMD 3.9UH 30MA 890MOHM Inductor and Choke Fixed Inductors - LQM21NN3R9K10L
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Surface Mount Technology
Technology Multilayer Standard; Multilayer
Core Material Ferrite Ferrite
Inductance Range 3.9 microH 3.9 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-J103JAL4TTR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Fixed Inductors - 1712-3627575047CR12MTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-8N6 0402DC-8N6XJRW , 0402DC-8N6XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details