Murata Power Solutions SMD 3.3UH 30MA 800MOHM Inductor and Choke LQM21NN3R3K10L

Description
FIXED IND 3.3UH 30MA 800MOHM SMD Product overview: LQM21NN3R3K10L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3UH, 30MA, 800MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3UH, 30MA, 800MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQM21NN3R3K10L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 3.3UH 30MA 800MOHM SMD Product overview: LQM21NN3R3K10L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3UH, 30MA, 800MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3UH, 30MA, 800MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQM21NN3R3K10L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 3.3UH 30MA 800MOHM Inductor and Choke - 71-LQM21NN3R3K10L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 3.3UH 30MA 800MOHM Inductor and Choke
71-LQM21NN3R3K10L
SMD 3.3UH 30MA 800MOHM Inductor and Choke 71-LQM21NN3R3K10L
FIXED IND 3.3UH 30MA 800MOHM SMD Product overview: LQM21NN3R3K10L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3UH, 30MA, 800MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3UH, 30MA, 800MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQM21NN3R3K10L can be used for catalog matching and distributor lookup.

FIXED IND 3.3UH 30MA 800MOHM SMD Product overview: LQM21NN3R3K10L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3UH, 30MA, 800MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3UH, 30MA, 800MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQM21NN3R3K10L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, 3.3Uh, 30Ma, 10%, 59Mhz; Inductance Murata - 97K3788 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 3.3Uh, 30Ma, 10%, 59Mhz; Inductance Murata
97K3788
Inductor, 3.3Uh, 30Ma, 10%, 59Mhz; Inductance Murata 97K3788
INDUCTOR, 3.3UH, 30MA, 10%, 59MHZ; Inductance:3.3µH; DC Resistance Max:0.8ohm; Self Resonant Frequency:59MHz; DC Current Rating:30mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:LQM21N Series; Inductance Tolerance:± 10%RoHS Compliant: Yes

INDUCTOR, 3.3UH, 30MA, 10%, 59MHZ; Inductance:3.3µH; DC Resistance Max:0.8ohm; Self Resonant Frequency:59MHz; DC Current Rating:30mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:LQM21N Series; Inductance Tolerance:± 10%RoHS Compliant: Yes

Supplier's Site
Fixed Inductors - LQM21NN3R3K10L - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQM21NN3R3K10L
Fixed Inductors LQM21NN3R3K10L
FIXED IND 3.3UH 30MA 800MOHM SMD

FIXED IND 3.3UH 30MA 800MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-LQM21NN3R3K10L 97K3788 LQM21NN3R3K10L
Product Name SMD 3.3UH 30MA 800MOHM Inductor and Choke Inductor, 3.3Uh, 30Ma, 10%, 59Mhz; Inductance Murata Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Surface Mount Technology; Surface Mount
Technology Multilayer Multilayer; Multilayer
Core Material Ferrite Ferrite; Ferrite
Inductance Range 3.3 microH 3.3 microH 3.3 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402LRQ-R82M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Specs
Application RF Choke
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Fixed Inductors - 1674-CL0402-J822JAL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details