FIXED IND 1.5UH 50MA 500MOHM SMD Product overview: LQM21NN1R5K10D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5UH, 50MA, 500MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5UH, 50MA, 500MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQM21NN1R5K10D can be used for catalog matching and distributor lookup.
COIL INDUCTOR, 1.5UH 50MA 10% 87MHZ; Inductance:1.5µH; DC Resistance Max:0.5ohm; Self Resonant Frequency:87MHz; DC Current Rating:50mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:LQM21N Series; Core Material:Ferrite RoHS Compliant: Yes
FIXED IND 1.5UH 50MA 500MOHM SMD
| ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-LQM21NN1R5K10D | 26M0471 | LQM21NN1R5K10D |
| Product Name | SMD 1.5UH 50MA 500MOHM Inductor and Choke | Coil Inductor, 1.5Uh 50Ma 10% 87Mhz; Inductance Murata | Fixed Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Mounting Option | Surface Mount | Surface Mount Technology; Surface Mount | |
| Technology | Multilayer | Multilayer; Multilayer | |
| Core Material | Ferrite | Ferrite; Ferrite | |
| Inductance Range | 1.5 microH | 1.5 microH | 1.5 microH |