Murata Power Solutions Fixed Inductors LQM21FN4R7N00L

Description
4.7µH Shielded Multilayer Inductor 80mA 390mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet
Description
4.7µH Shielded Multilayer Inductor 80mA 390mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-6684-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-6684-6-ND
Fixed Inductors 490-6684-6-ND
4.7µH Shielded Multilayer Inductor 80mA 390mOhm Max 0805 (2012 Metric)

4.7µH Shielded Multilayer Inductor 80mA 390mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 490-6684-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-6684-1-ND
Fixed Inductors 490-6684-1-ND
4.7µH Shielded Multilayer Inductor 80mA 390mOhm Max 0805 (2012 Metric)

4.7µH Shielded Multilayer Inductor 80mA 390mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 490-6684-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-6684-2-ND
Fixed Inductors 490-6684-2-ND
4.7µH Shielded Multilayer Inductor 80mA 390mOhm Max 0805 (2012 Metric)

4.7µH Shielded Multilayer Inductor 80mA 390mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
SMD 4.7UH 80MA 390MOHM Inductor and Choke - 71-LQM21FN4R7N00L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 4.7UH 80MA 390MOHM Inductor and Choke
71-LQM21FN4R7N00L
SMD 4.7UH 80MA 390MOHM Inductor and Choke 71-LQM21FN4R7N00L
FIXED IND 4.7UH 80MA 390MOHM SMD Product overview: LQM21FN4R7N00L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7UH, 80MA, 390MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7UH, 80MA, 390MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQM21FN4R7N00L can be used for catalog matching and distributor lookup.

FIXED IND 4.7UH 80MA 390MOHM SMD Product overview: LQM21FN4R7N00L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7UH, 80MA, 390MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7UH, 80MA, 390MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQM21FN4R7N00L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - LQM21FN4R7N00L - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQM21FN4R7N00L
Fixed Inductors LQM21FN4R7N00L
FIXED IND 4.7UH 80MA 390MOHM SMD

FIXED IND 4.7UH 80MA 390MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-6684-6-ND 71-LQM21FN4R7N00L LQM21FN4R7N00L
Product Name Fixed Inductors SMD 4.7UH 80MA 390MOHM Inductor and Choke Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Technology Multilayer Multilayer Multilayer; Multilayer
Core Material Ferrite Ferrite Ferrite; Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3-137-416-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Rod Core Inductor - RC-7 - Triad Magnetics
Specs
Technology Standard
Inductance Range 450 microH
DCR 0.4200 ohms
View Details
4 suppliers
Power Inductors - ECS-HCMPI-0503Q-1R5M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers