Murata Power Solutions Fixed Inductors LQM21FN4R7M70L

Description
4.7µH Shielded Multilayer Inductor 120mA 455mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet
Description
4.7µH Shielded Multilayer Inductor 120mA 455mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-4028-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-4028-6-ND
Fixed Inductors 490-4028-6-ND
4.7µH Shielded Multilayer Inductor 120mA 455mOhm Max 0805 (2012 Metric)

4.7µH Shielded Multilayer Inductor 120mA 455mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 490-4028-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-4028-2-ND
Fixed Inductors 490-4028-2-ND
4.7µH Shielded Multilayer Inductor 120mA 455mOhm Max 0805 (2012 Metric)

4.7µH Shielded Multilayer Inductor 120mA 455mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 490-4028-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-4028-1-ND
Fixed Inductors 490-4028-1-ND
4.7µH Shielded Multilayer Inductor 120mA 455mOhm Max 0805 (2012 Metric)

4.7µH Shielded Multilayer Inductor 120mA 455mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - LQM21FN4R7M70L
1057267-LQM21FN4R7M70L
Fixed Inductors - LQM21FN4R7M70L 1057267-LQM21FN4R7M70L
Manufacturer: Murata Electronics North America Win Source Part Number: 1057267-LQM21FN4R7M7 0L Packaging: Reel - TR Type: Multilayer Current Rating: 120mA Inductance: 4.7μH Height - Seated (Max): 0.041" (1.05mm) Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 120mA Frequency - Self Resonant: 25MHz Frequency - Test: 1MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 455 mOhm Max Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 0805 (2012 Metric) Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Sufficient

Manufacturer: Murata Electronics North America
Win Source Part Number: 1057267-LQM21FN4R7M70L
Packaging: Reel - TR
Type: Multilayer
Current Rating: 120mA
Inductance: 4.7μH
Height - Seated (Max): 0.041" (1.05mm)
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Current - Saturation: 120mA
Frequency - Self Resonant: 25MHz
Frequency - Test: 1MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 455 mOhm Max
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 0805 (2012 Metric)
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
4.7UH 120MA 455MOHM Inductor and Choke - 71-LQM21FN4R7M70L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4.7UH 120MA 455MOHM Inductor and Choke
71-LQM21FN4R7M70L
4.7UH 120MA 455MOHM Inductor and Choke 71-LQM21FN4R7M70L
FIXED IND 4.7UH 120MA 455MOHM SM Product overview: LQM21FN4R7M70L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UH, 120MA, 455MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7UH, 120MA, 455MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQM21FN4R7M70L can be used for catalog matching and distributor lookup.

FIXED IND 4.7UH 120MA 455MOHM SM Product overview: LQM21FN4R7M70L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UH, 120MA, 455MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7UH, 120MA, 455MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQM21FN4R7M70L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - LQM21FN4R7M70L - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQM21FN4R7M70L
Fixed Inductors LQM21FN4R7M70L
FIXED IND 4.7UH 120MA 455MOHM SM

FIXED IND 4.7UH 120MA 455MOHM SM

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-4028-6-ND 1057267-LQM21FN4R7M70L 71-LQM21FN4R7M70L LQM21FN4R7M70L
Product Name Fixed Inductors Fixed Inductors - LQM21FN4R7M70L 4.7UH 120MA 455MOHM Inductor and Choke Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Technology Multilayer Standard; Multilayer Multilayer Multilayer; Multilayer
Core Material Ferrite Ferrite Ferrite Ferrite; Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - LPC4045EATEBR51M - 1156976-LPC4045EATEBR51M - Win Source Electronics
Specs
Configuration Fixed
View Details
Power Inductors - ECS-MPI2520R1-1R5-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers