Murata Power Solutions Fixed Inductors LQM21FN2R2N00D

Description
2.2µH Shielded Multilayer Inductor 150mA 364mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet
Description
2.2µH Shielded Multilayer Inductor 150mA 364mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-4027-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-4027-6-ND
Fixed Inductors 490-4027-6-ND
2.2µH Shielded Multilayer Inductor 150mA 364mOhm Max 0805 (2012 Metric)

2.2µH Shielded Multilayer Inductor 150mA 364mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 490-4027-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-4027-1-ND
Fixed Inductors 490-4027-1-ND
2.2µH Shielded Multilayer Inductor 150mA 364mOhm Max 0805 (2012 Metric)

2.2µH Shielded Multilayer Inductor 150mA 364mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 490-4027-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-4027-2-ND
Fixed Inductors 490-4027-2-ND
2.2µH Shielded Multilayer Inductor 150mA 364mOhm Max 0805 (2012 Metric)

2.2µH Shielded Multilayer Inductor 150mA 364mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
2.2UH 150MA 364MOHM Inductor and Choke - 71-LQM21FN2R2N00D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.2UH 150MA 364MOHM Inductor and Choke
71-LQM21FN2R2N00D
2.2UH 150MA 364MOHM Inductor and Choke 71-LQM21FN2R2N00D
FIXED IND 2.2UH 150MA 364MOHM SM Product overview: LQM21FN2R2N00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UH, 150MA, 364MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2UH, 150MA, 364MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQM21FN2R2N00D can be used for catalog matching and distributor lookup.

FIXED IND 2.2UH 150MA 364MOHM SM Product overview: LQM21FN2R2N00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UH, 150MA, 364MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2UH, 150MA, 364MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQM21FN2R2N00D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Inductors (SMD)
LQM21FN2R2N00D
Inductors/Coils/Transformers >> Inductors (SMD) LQM21FN2R2N00D
150mA 2.2uH ±30% 150mA 364mΩ 0805 Inductors (SMD) ROHS

150mA 2.2uH ±30% 150mA 364mΩ 0805 Inductors (SMD) ROHS

Supplier's Site Datasheet
Fixed Inductors - LQM21FN2R2N00D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQM21FN2R2N00D
Fixed Inductors LQM21FN2R2N00D
FIXED IND 2.2UH 150MA 364MOHM SM

FIXED IND 2.2UH 150MA 364MOHM SM

Supplier's Site Datasheet
Inductor, 2.2Uh, 70Mhz, 0805 Rohs Compliant Murata - 76AH5517 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 2.2Uh, 70Mhz, 0805 Rohs Compliant Murata
76AH5517
Inductor, 2.2Uh, 70Mhz, 0805 Rohs Compliant Murata 76AH5517
INDUCTOR, 2.2UH, 70MHZ, 0805 ROHS COMPLIANT: YES

INDUCTOR, 2.2UH, 70MHZ, 0805 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-4027-6-ND 71-LQM21FN2R2N00D LQM21FN2R2N00D LQM21FN2R2N00D 76AH5517
Product Name Fixed Inductors 2.2UH 150MA 364MOHM Inductor and Choke Inductors/Coils/Transformers >> Inductors (SMD) Fixed Inductors Inductor, 2.2Uh, 70Mhz, 0805 Rohs Compliant Murata
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Technology Multilayer Multilayer Multilayer; Multilayer
Core Material Ferrite Ferrite Ferrite; Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 486-3137-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Smoothing Filter Chokes - C-24X - Triad Magnetics
Specs
Inductance Range 1.00E6 microH
Rated DC Current 240 milliamps
DCR 50 ohms
View Details
4 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-1R5M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - KQ1008TE56NJ - 1067838-KQ1008TE56NJ - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.0560 microH
Inductance Tolerance 5 (+/- %)
View Details