Murata Power Solutions Fixed Inductors - LQM21FN100N00L LQM21FN100N00L

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 1057266-LQM21FN100N0 0L Packaging: Reel - TR Type: Multilayer Current Rating: 60mA Inductance: 10μH Height - Seated (Max): 0.057" (1.45mm) Mounting: SMD (SMT) Tolerance: ±30% Current - Saturation: 60mA Frequency - Self Resonant: 15MHz Frequency - Test: 1MHz Family Name: LQM21FN_00 Categories: Inductors, Coils, Chokes DC Resistance (DCR): 650 mOhm Max Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 0805 (2012 Metric) Alternative Parts (Cross-Reference): MLZ2012E100PT; ASMCI-0805-100N-T; ASMCI-0805-100M-T; ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: 2026 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 1057266-LQM21FN100N0 0L Packaging: Reel - TR Type: Multilayer Current Rating: 60mA Inductance: 10μH Height - Seated (Max): 0.057" (1.45mm) Mounting: SMD (SMT) Tolerance: ±30% Current - Saturation: 60mA Frequency - Self Resonant: 15MHz Frequency - Test: 1MHz Family Name: LQM21FN_00 Categories: Inductors, Coils, Chokes DC Resistance (DCR): 650 mOhm Max Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 0805 (2012 Metric) Alternative Parts (Cross-Reference): MLZ2012E100PT; ASMCI-0805-100N-T; ASMCI-0805-100M-T; ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: 2026 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - LQM21FN100N00L
1057266-LQM21FN100N00L
Fixed Inductors - LQM21FN100N00L 1057266-LQM21FN100N00L
Manufacturer: Murata Electronics North America Win Source Part Number: 1057266-LQM21FN100N0 0L Packaging: Reel - TR Type: Multilayer Current Rating: 60mA Inductance: 10μH Height - Seated (Max): 0.057" (1.45mm) Mounting: SMD (SMT) Tolerance: ±30% Current - Saturation: 60mA Frequency - Self Resonant: 15MHz Frequency - Test: 1MHz Family Name: LQM21FN_00 Categories: Inductors, Coils, Chokes DC Resistance (DCR): 650 mOhm Max Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 0805 (2012 Metric) Alternative Parts (Cross-Reference): MLZ2012E100PT; ASMCI-0805-100N-T; ASMCI-0805-100M-T; ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: 2026 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance

Manufacturer: Murata Electronics North America
Win Source Part Number: 1057266-LQM21FN100N00L
Packaging: Reel - TR
Type: Multilayer
Current Rating: 60mA
Inductance: 10μH
Height - Seated (Max): 0.057" (1.45mm)
Mounting: SMD (SMT)
Tolerance: ±30%
Current - Saturation: 60mA
Frequency - Self Resonant: 15MHz
Frequency - Test: 1MHz
Family Name: LQM21FN_00
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 650 mOhm Max
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 0805 (2012 Metric)
Alternative Parts (Cross-Reference): MLZ2012E100PT; ASMCI-0805-100N-T; ASMCI-0805-100M-T;
ECCN: EAR99
Country of Origin: Japan
Estimated EOL Date: 2026
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Fixed Inductors - 490-1122-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-1122-6-ND
Fixed Inductors 490-1122-6-ND
10µH Shielded Multilayer Inductor 60mA 650mOhm Max 0805 (2012 Metric)

10µH Shielded Multilayer Inductor 60mA 650mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 490-1122-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-1122-1-ND
Fixed Inductors 490-1122-1-ND
10µH Shielded Multilayer Inductor 60mA 650mOhm Max 0805 (2012 Metric)

10µH Shielded Multilayer Inductor 60mA 650mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 490-1122-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-1122-2-ND
Fixed Inductors 490-1122-2-ND
10µH Shielded Multilayer Inductor 60mA 650mOhm Max 0805 (2012 Metric)

10µH Shielded Multilayer Inductor 60mA 650mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
SMD 10UH 60MA 650 MOHM Inductor and Choke - 71-LQM21FN100N00L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10UH 60MA 650 MOHM Inductor and Choke
71-LQM21FN100N00L
SMD 10UH 60MA 650 MOHM Inductor and Choke 71-LQM21FN100N00L
FIXED IND 10UH 60MA 650 MOHM SMD Product overview: LQM21FN100N00L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 60MA, 650 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 60MA, 650 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQM21FN100N00L can be used for catalog matching and distributor lookup.

FIXED IND 10UH 60MA 650 MOHM SMD Product overview: LQM21FN100N00L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 60MA, 650 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 60MA, 650 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQM21FN100N00L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Inductors (SMD)
LQM21FN100N00L
Inductors/Coils/Transformers >> Inductors (SMD) LQM21FN100N00L
60mA 10uH ±30% 60mA 650mΩ 0805 Inductors (SMD) ROHS

60mA 10uH ±30% 60mA 650mΩ 0805 Inductors (SMD) ROHS

Supplier's Site Datasheet
Inductor, 10Uh, 15Mhz, 0805 Rohs Compliant Murata - 76AH5516 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 10Uh, 15Mhz, 0805 Rohs Compliant Murata
76AH5516
Inductor, 10Uh, 15Mhz, 0805 Rohs Compliant Murata 76AH5516
INDUCTOR, 10UH, 15MHZ, 0805 ROHS COMPLIANT: YES

INDUCTOR, 10UH, 15MHZ, 0805 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Fixed Inductors - LQM21FN100N00L - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQM21FN100N00L
Fixed Inductors LQM21FN100N00L
FIXED IND 10UH 60MA 650 MOHM SMD

FIXED IND 10UH 60MA 650 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1057266-LQM21FN100N00L 490-1122-6-ND 71-LQM21FN100N00L LQM21FN100N00L 76AH5516 LQM21FN100N00L
Product Name Fixed Inductors - LQM21FN100N00L Fixed Inductors SMD 10UH 60MA 650 MOHM Inductor and Choke Inductors/Coils/Transformers >> Inductors (SMD) Inductor, 10Uh, 15Mhz, 0805 Rohs Compliant Murata Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Technology Multilayer Multilayer Multilayer Multilayer; Multilayer
Application RF Choke
Inductance Range 10 microH 10 microH 10 microH 10 microH
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q-2R2M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - CME2425-2-B-ND - DigiKey
Specs
Operating Temperature -40 to 80 C (-40 to 176 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - 1674-CL1008-2125JAL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details