Murata Power Solutions Surface Mount Inductors LQM21FN100M80L

Description
Murata LQM21FN100M80L
Request a Quote Datasheet
Description
Murata LQM21FN100M80L
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Inductors - 7867074 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
7867074
Surface Mount Inductors 7867074
Murata LQM21FN100M80L

Murata LQM21FN100M80L

Supplier's Site
Surface Mount Inductors - 7867074P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
7867074P
Surface Mount Inductors 7867074P
Murata LQM21FN100M80L

Murata LQM21FN100M80L

Supplier's Site
Surface Mount Inductors - 1253194 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1253194
Surface Mount Inductors 1253194
Murata LQM21FN100M80L

Murata LQM21FN100M80L

Supplier's Site
Laguna Hills, CA, United States
Fixed Inductors - LQM21FN100M80L
1057265-LQM21FN100M80L
Fixed Inductors - LQM21FN100M80L 1057265-LQM21FN100M80L
Manufacturer: Murata Electronics North America Win Source Part Number: 1057265-LQM21FN100M8 0L Packaging: Reel - TR Type: Multilayer Current Rating: 100mA Inductance: 10μH Height - Seated (Max): 0.057" (1.45mm) Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 100mA Frequency - Self Resonant: 15MHz Frequency - Test: 1MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 390 mOhm Max Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 0805 (2012 Metric) Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance

Manufacturer: Murata Electronics North America
Win Source Part Number: 1057265-LQM21FN100M80L
Packaging: Reel - TR
Type: Multilayer
Current Rating: 100mA
Inductance: 10μH
Height - Seated (Max): 0.057" (1.45mm)
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Current - Saturation: 100mA
Frequency - Self Resonant: 15MHz
Frequency - Test: 1MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 390 mOhm Max
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 0805 (2012 Metric)
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
SMD 10UH 100MA 390MOHM Inductor and Choke - 71-LQM21FN100M80L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10UH 100MA 390MOHM Inductor and Choke
71-LQM21FN100M80L
SMD 10UH 100MA 390MOHM Inductor and Choke 71-LQM21FN100M80L
FIXED IND 10UH 100MA 390MOHM SMD Product overview: LQM21FN100M80L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 100MA, 390MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 100MA, 390MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQM21FN100M80L can be used for catalog matching and distributor lookup.

FIXED IND 10UH 100MA 390MOHM SMD Product overview: LQM21FN100M80L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 100MA, 390MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 100MA, 390MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQM21FN100M80L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 490-6682-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-6682-6-ND
Fixed Inductors 490-6682-6-ND
10µH Shielded Multilayer Inductor 100mA 390mOhm Max 0805 (2012 Metric)

10µH Shielded Multilayer Inductor 100mA 390mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 490-6682-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-6682-1-ND
Fixed Inductors 490-6682-1-ND
10µH Shielded Multilayer Inductor 100mA 390mOhm Max 0805 (2012 Metric)

10µH Shielded Multilayer Inductor 100mA 390mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 490-6682-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-6682-2-ND
Fixed Inductors 490-6682-2-ND
10µH Shielded Multilayer Inductor 100mA 390mOhm Max 0805 (2012 Metric)

10µH Shielded Multilayer Inductor 100mA 390mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Inductors (SMD)
LQM21FN100M80L
Inductors/Coils/Transformers >> Inductors (SMD) LQM21FN100M80L
100mA 10uH ±20% 100mA 390mΩ 0805 Inductors (SMD) ROHS

100mA 10uH ±20% 100mA 390mΩ 0805 Inductors (SMD) ROHS

Supplier's Site Datasheet
Surface Mount High Frequency Inductor, Lqm21Fn Series, 10 H, 20%, 0805 [2012 Metric], 15 Mhz Rohs Compliant Murata - 45Y5444 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount High Frequency Inductor, Lqm21Fn Series, 10 H, 20%, 0805 [2012 Metric], 15 Mhz Rohs Compliant Murata
45Y5444
Surface Mount High Frequency Inductor, Lqm21Fn Series, 10 H, 20%, 0805 [2012 Metric], 15 Mhz Rohs Compliant Murata 45Y5444
Surface Mount High Frequency Inductor, LQM21FN Series, 10 H, 20%, 0805 [2012 Metric], 15 MHz RoHS Compliant: Yes

Surface Mount High Frequency Inductor, LQM21FN Series, 10 H, 20%, 0805 [2012 Metric], 15 MHz RoHS Compliant: Yes

Supplier's Site Datasheet
Fixed Inductors - LQM21FN100M80L - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQM21FN100M80L
Fixed Inductors LQM21FN100M80L
FIXED IND 10UH 100MA 390MOHM SMD

FIXED IND 10UH 100MA 390MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey LCSC Electronics Technology (HK) Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 7867074 7867074P 1057265-LQM21FN100M80L 71-LQM21FN100M80L 490-6682-6-ND LQM21FN100M80L 45Y5444 LQM21FN100M80L
Product Name Surface Mount Inductors Surface Mount Inductors Fixed Inductors - LQM21FN100M80L SMD 10UH 100MA 390MOHM Inductor and Choke Fixed Inductors Inductors/Coils/Transformers >> Inductors (SMD) Surface Mount High Frequency Inductor, Lqm21Fn Series, 10 H, 20%, 0805 [2012 Metric], 15 Mhz Rohs Compliant Murata Fixed Inductors
Core Material Ferrite; Ferrite Ferrite Ferrite Ferrite Ferrite; Ferrite
Inductance Range 10 microH 10 microH 10 microH 10 microH 10 microH 10 microH
Standards and Certifications RoHS RoHS RoHS RoHS RoHS
EIA Case Size 0805 (2012m) 0805
DCR 0.3900 ohms 0.3900 ohms 0.3900 ohms 0.3900 ohms 0.3900 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-MPIP0420-2R2MCTR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Common Mode Chokes - CMT-8114-B-ND - DigiKey
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - 1674-CL1008-J223JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details