Murata Power Solutions Fixed Inductors LQM21DN470M70L

Description
FIXED IND 47UH 200MA 2.99 OHM
Request a Quote Datasheet
Description
FIXED IND 47UH 200MA 2.99 OHM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQM21DN470M70LCT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 47UH 200MA 2.99 OHM

FIXED IND 47UH 200MA 2.99 OHM

Buy Now Datasheet
Fixed Inductors - 490-LQM21DN470M70LDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 47UH 200MA 2.99 OHM

FIXED IND 47UH 200MA 2.99 OHM

Buy Now Datasheet
Fixed Inductors - 490-LQM21DN470M70LTR-ND - DigiKey
Thief River Falls, MN, United States
47µH Shielded Multilayer Inductor 200mA 2.99Ohm Max 0805 (2012 Metric)

47µH Shielded Multilayer Inductor 200mA 2.99Ohm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - LQM21DN470M70L - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQM21DN470M70L
Fixed Inductors LQM21DN470M70L
FIXED IND 47UH 200MA 0805

FIXED IND 47UH 200MA 0805

Supplier's Site Datasheet
Rf Inductor, Multilayer, 47Uh, 0.2A/0805 Rohs Compliant Murata - 36AJ3794 - Newark, An Avnet Company
Chicago, IL, United States
Rf Inductor, Multilayer, 47Uh, 0.2A/0805 Rohs Compliant Murata
36AJ3794
Rf Inductor, Multilayer, 47Uh, 0.2A/0805 Rohs Compliant Murata 36AJ3794
RF INDUCTOR, MULTILAYER, 47UH, 0.2A/0805 ROHS COMPLIANT: YES

RF INDUCTOR, MULTILAYER, 47UH, 0.2A/0805 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-LQM21DN470M70LCT-ND LQM21DN470M70L 36AJ3794
Product Name Fixed Inductors Fixed Inductors Rf Inductor, Multilayer, 47Uh, 0.2A/0805 Rohs Compliant Murata
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Multilayer Multilayer; Multilayer Multilayer
Core Material Ferrite Ferrite; Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
Common Mode Chokes - DSO1-30-0004-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers
Fixed Inductors - RC-7-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
View Details
Fixed Inductors - KQ1008TTER39J - 1168326-KQ1008TTER39J - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.3900 microH
DCR 1.12 ohms
View Details
2 suppliers