Murata Power Solutions Fixed Inductors LQM21DN220N00L

Description
22µH Shielded Multilayer Inductor 13mA 650mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet
Description
22µH Shielded Multilayer Inductor 13mA 650mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-1123-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-1123-1-ND
Fixed Inductors 490-1123-1-ND
22µH Shielded Multilayer Inductor 13mA 650mOhm Max 0805 (2012 Metric)

22µH Shielded Multilayer Inductor 13mA 650mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 490-1123-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-1123-2-ND
Fixed Inductors 490-1123-2-ND
22µH Shielded Multilayer Inductor 13mA 650mOhm Max 0805 (2012 Metric)

22µH Shielded Multilayer Inductor 13mA 650mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
SMD 22UH 13MA 650 MOHM Inductor and Choke - 71-LQM21DN220N00L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 22UH 13MA 650 MOHM Inductor and Choke
71-LQM21DN220N00L
SMD 22UH 13MA 650 MOHM Inductor and Choke 71-LQM21DN220N00L
FIXED IND 22UH 13MA 650 MOHM SMD Product overview: LQM21DN220N00L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 13MA, 650 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 13MA, 650 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQM21DN220N00L can be used for catalog matching and distributor lookup.

FIXED IND 22UH 13MA 650 MOHM SMD Product overview: LQM21DN220N00L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 13MA, 650 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 13MA, 650 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQM21DN220N00L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-1123-1-ND 71-LQM21DN220N00L
Product Name Fixed Inductors SMD 22UH 13MA 650 MOHM Inductor and Choke
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount
Technology Multilayer Multilayer
Core Material Ferrite Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R3-R22-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2274JQL1T-1CT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-51N 0302CS-51NXJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Leaded Inductors - 1660229 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 100 microH
Lead Style Radial; Radial
View Details