Murata Electronics Fixed Inductors LQM21DN150M70L

Description
15µH Shielded Multilayer Inductor 250mA 1.235Ohm Max 0805 (2012 Metric)
Request a Quote Datasheet
Description
15µH Shielded Multilayer Inductor 250mA 1.235Ohm Max 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQM21DN150M70LCT-ND - DigiKey
Thief River Falls, MN, United States
15µH Shielded Multilayer Inductor 250mA 1.235Ohm Max 0805 (2012 Metric)

15µH Shielded Multilayer Inductor 250mA 1.235Ohm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQM21DN150M70LTR-ND - DigiKey
Thief River Falls, MN, United States
15µH Shielded Multilayer Inductor 250mA 1.235Ohm Max 0805 (2012 Metric)

15µH Shielded Multilayer Inductor 250mA 1.235Ohm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQM21DN150M70LDKR-ND - DigiKey
Thief River Falls, MN, United States
15µH Shielded Multilayer Inductor 250mA 1.235Ohm Max 0805 (2012 Metric)

15µH Shielded Multilayer Inductor 250mA 1.235Ohm Max 0805 (2012 Metric)

Buy Now Datasheet
Surface Mount Inductors - 2763795P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2763795P
Surface Mount Inductors 2763795P
Murata LQM21DN150M70L Power Inductor

Murata LQM21DN150M70L Power Inductor

Supplier's Site
Surface Mount Inductors - 2763795 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2763795
Surface Mount Inductors 2763795
Murata LQM21DN150M70L Power Inductor

Murata LQM21DN150M70L Power Inductor

Supplier's Site
Surface Mount Inductors - 2763794 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2763794
Surface Mount Inductors 2763794
Murata LQM21DN150M70L Power Inductor

Murata LQM21DN150M70L Power Inductor

Supplier's Site
Inductor, 15Uh, 0.25A, Multilayer Rohs Compliant Murata - 14AJ2376 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 15Uh, 0.25A, Multilayer Rohs Compliant Murata
14AJ2376
Inductor, 15Uh, 0.25A, Multilayer Rohs Compliant Murata 14AJ2376
INDUCTOR, 15UH, 0.25A, MULTILAYER ROHS COMPLIANT: YES

INDUCTOR, 15UH, 0.25A, MULTILAYER ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-LQM21DN150M70LCT-ND 2763795P 14AJ2376
Product Name Fixed Inductors Surface Mount Inductors Inductor, 15Uh, 0.25A, Multilayer Rohs Compliant Murata
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer Multilayer
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-D21D-D647-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Power Inductors - ECS-MPIL0530-3R3MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
CMT8100 Series Common Mode Inductors - CMT-8121 - Triad Magnetics
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Technology Standard
Inductance Range 1000 to ? microH
View Details
3 suppliers