Murata Electronics 100uH 1MHz 0.16A Inductor and Choke LQM21DN101M70L

Description
Inductor Power Shielded Multi-Layer 100uH 20% 1MHz Ferrite 0.16A 4.095Ohm DCR 0805 T/R Product overview: LQM21DN101M70L from Murata Power Solutions is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100uH, 1MHz, 0.16A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100uH, 1MHz, 0.16A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQM21DN101M70L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inductor Power Shielded Multi-Layer 100uH 20% 1MHz Ferrite 0.16A 4.095Ohm DCR 0805 T/R Product overview: LQM21DN101M70L from Murata Power Solutions is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100uH, 1MHz, 0.16A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100uH, 1MHz, 0.16A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQM21DN101M70L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
100uH 1MHz 0.16A Inductor and Choke - 71-LQM21DN101M70L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100uH 1MHz 0.16A Inductor and Choke
71-LQM21DN101M70L
100uH 1MHz 0.16A Inductor and Choke 71-LQM21DN101M70L
Inductor Power Shielded Multi-Layer 100uH 20% 1MHz Ferrite 0.16A 4.095Ohm DCR 0805 T/R Product overview: LQM21DN101M70L from Murata Power Solutions is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100uH, 1MHz, 0.16A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100uH, 1MHz, 0.16A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQM21DN101M70L can be used for catalog matching and distributor lookup.

Inductor Power Shielded Multi-Layer 100uH 20% 1MHz Ferrite 0.16A 4.095Ohm DCR 0805 T/R Product overview: LQM21DN101M70L from Murata Power Solutions is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100uH, 1MHz, 0.16A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100uH, 1MHz, 0.16A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQM21DN101M70L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1370090-LQM21DN101M70L - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1370090-LQM21DN101M70L
Inductors, Coils, Chokes - Fixed Inductors 1370090-LQM21DN101M70L
Win Source Part Number: 1370090-LQM21DN101M7 0L Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 54 pct. Type: Multilayer MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: LQM21 Package: Tape & Reel Product Status: Active Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±20% Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Height - Seated (Max): 0.057" (1.45mm) REACH Status: REACH Unaffected ECCN: EAR99 Material - Core: Ferrite Inductance: 100 µH Current Rating (Amps): 160 mA Current - Saturation (Isat): 20mA Shielding: Shielded DC Resistance (DCR): 4.095Ohm Max Frequency - Self Resonant: 8MHz Inductance Frequency - Test: 1 MHz

Win Source Part Number: 1370090-LQM21DN101M70L
Category: Inductors, Coils, Chokes - Fixed Inductors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 54 pct.
Type: Multilayer
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: LQM21
Package: Tape & Reel
Product Status: Active
Package / Case: 0805 (2012 Metric)
Supplier Device Package: 0805
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Tolerance: ±20%
Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Height - Seated (Max): 0.057" (1.45mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Material - Core: Ferrite
Inductance: 100 µH
Current Rating (Amps): 160 mA
Current - Saturation (Isat): 20mA
Shielding: Shielded
DC Resistance (DCR): 4.095Ohm Max
Frequency - Self Resonant: 8MHz
Inductance Frequency - Test: 1 MHz

Buy Now Datasheet
Fixed Inductors - 490-LQM21DN101M70LTR-ND - DigiKey
Thief River Falls, MN, United States
100µH Shielded Multilayer Inductor 160mA 4.095Ohm Max 0805 (2012 Metric)

100µH Shielded Multilayer Inductor 160mA 4.095Ohm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQM21DN101M70LDKR-ND - DigiKey
Thief River Falls, MN, United States
100µH Shielded Multilayer Inductor 160mA 4.095Ohm Max 0805 (2012 Metric)

100µH Shielded Multilayer Inductor 160mA 4.095Ohm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQM21DN101M70LCT-ND - DigiKey
Thief River Falls, MN, United States
100µH Shielded Multilayer Inductor 160mA 4.095Ohm Max 0805 (2012 Metric)

100µH Shielded Multilayer Inductor 160mA 4.095Ohm Max 0805 (2012 Metric)

Buy Now Datasheet
Inductor, 100Uh, 0.16A, Multilayer Rohs Compliant Murata - 14AJ2375 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 100Uh, 0.16A, Multilayer Rohs Compliant Murata
14AJ2375
Inductor, 100Uh, 0.16A, Multilayer Rohs Compliant Murata 14AJ2375
INDUCTOR, 100UH, 0.16A, MULTILAYER ROHS COMPLIANT: YES

INDUCTOR, 100UH, 0.16A, MULTILAYER ROHS COMPLIANT: YES

Supplier's Site Datasheet
Fixed Inductors - LQM21DN101M70L - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQM21DN101M70L
Fixed Inductors LQM21DN101M70L
FIXED IND 100UH 160MA 4.095 OHM

FIXED IND 100UH 160MA 4.095 OHM

Supplier's Site Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Inductors (SMD)
LQM21DN101M70L
Inductors/Coils/Transformers >> Inductors (SMD) LQM21DN101M70L
20mA 100uH ±20% 20mA 3.15Ω 0805 Inductors (SMD) ROHS

20mA 100uH ±20% 20mA 3.15Ω 0805 Inductors (SMD) ROHS

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors
Product Number 71-LQM21DN101M70L 1370090-LQM21DN101M70L 490-LQM21DN101M70LTR-ND 14AJ2375 LQM21DN101M70L LQM21DN101M70L
Product Name 100uH 1MHz 0.16A Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors Inductor, 100Uh, 0.16A, Multilayer Rohs Compliant Murata Fixed Inductors Inductors/Coils/Transformers >> Inductors (SMD)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Power Standard; Multilayer Multilayer Multilayer Multilayer; Multilayer
Core Material Ferrite Ferrite Ferrite Ferrite; Ferrite
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
Standards and Certifications RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-MPIP0420-6R8MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
RF CHOKE 75 OHM/PINS MOUNTRoHS - TACH-182-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
AX02 Series SMD Power Shielded Inductors - AX02-300R6 - Triad Magnetics
Specs
Technology Standard
Inductance Range 0.6000 microH
DCR 0.0013 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-J564JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details