Murata Power Solutions Fixed Inductors - LQM21DN100N00D LQM21DN100N00D

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 878104-LQM21DN100N00 D Series: LQM21 Operating Temperature Range: -40°C ~ 85°C Features: 10 µH Shielded Multilayer Inductor 15 mA 500mOhm Max 0805 (2012 Metric) Package: 0805 (2012 Metric) Package: Reel - TR Mounting: Surface Mount Family Name: LQM21DN Categories: Inductors Case / Package: 0805 (2012 Metric) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 20 Weeks HTSUS: 8504.50.8000 Other Part Number: 490-1121-6, 490-1121-2, 490-1121-1, LQG21C100N00T1
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 878104-LQM21DN100N00 D Series: LQM21 Operating Temperature Range: -40°C ~ 85°C Features: 10 µH Shielded Multilayer Inductor 15 mA 500mOhm Max 0805 (2012 Metric) Package: 0805 (2012 Metric) Package: Reel - TR Mounting: Surface Mount Family Name: LQM21DN Categories: Inductors Case / Package: 0805 (2012 Metric) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 20 Weeks HTSUS: 8504.50.8000 Other Part Number: 490-1121-6, 490-1121-2, 490-1121-1, LQG21C100N00T1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - LQM21DN100N00D
878104-LQM21DN100N00D
Fixed Inductors - LQM21DN100N00D 878104-LQM21DN100N00D
Manufacturer: Murata Electronics North America Win Source Part Number: 878104-LQM21DN100N00 D Series: LQM21 Operating Temperature Range: -40°C ~ 85°C Features: 10 µH Shielded Multilayer Inductor 15 mA 500mOhm Max 0805 (2012 Metric) Package: 0805 (2012 Metric) Package: Reel - TR Mounting: Surface Mount Family Name: LQM21DN Categories: Inductors Case / Package: 0805 (2012 Metric) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 20 Weeks HTSUS: 8504.50.8000 Other Part Number: 490-1121-6, 490-1121-2, 490-1121-1, LQG21C100N00T1

Manufacturer: Murata Electronics North America
Win Source Part Number: 878104-LQM21DN100N00D
Series: LQM21
Operating Temperature Range: -40°C ~ 85°C
Features: 10 µH Shielded Multilayer Inductor 15 mA 500mOhm Max 0805 (2012 Metric)
Package: 0805 (2012 Metric)
Package: Reel - TR
Mounting: Surface Mount
Family Name: LQM21DN
Categories: Inductors
Case / Package: 0805 (2012 Metric)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 20 Weeks
HTSUS: 8504.50.8000
Other Part Number: 490-1121-6, 490-1121-2, 490-1121-1, LQG21C100N00T1

Buy Now Datasheet
Fixed Inductors - 490-1121-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-1121-2-ND
Fixed Inductors 490-1121-2-ND
10µH Shielded Multilayer Inductor 15mA 500mOhm Max 0805 (2012 Metric)

10µH Shielded Multilayer Inductor 15mA 500mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 490-1121-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-1121-6-ND
Fixed Inductors 490-1121-6-ND
10µH Shielded Multilayer Inductor 15mA 500mOhm Max 0805 (2012 Metric)

10µH Shielded Multilayer Inductor 15mA 500mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 490-1121-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-1121-1-ND
Fixed Inductors 490-1121-1-ND
10µH Shielded Multilayer Inductor 15mA 500mOhm Max 0805 (2012 Metric)

10µH Shielded Multilayer Inductor 15mA 500mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
SMD 10UH 15MA 500 MOHM Inductor and Choke - 71-LQM21DN100N00D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10UH 15MA 500 MOHM Inductor and Choke
71-LQM21DN100N00D
SMD 10UH 15MA 500 MOHM Inductor and Choke 71-LQM21DN100N00D
FIXED IND 10UH 15MA 500 MOHM SMD Product overview: LQM21DN100N00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 15MA, 500 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 15MA, 500 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQM21DN100N00D can be used for catalog matching and distributor lookup.

FIXED IND 10UH 15MA 500 MOHM SMD Product overview: LQM21DN100N00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 15MA, 500 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 15MA, 500 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQM21DN100N00D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - LQM21DN100N00D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQM21DN100N00D
Fixed Inductors LQM21DN100N00D
FIXED IND 10UH 15MA 500 MOHM SMD

FIXED IND 10UH 15MA 500 MOHM SMD

Supplier's Site Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Inductors (SMD)
LQM21DN100N00D
Inductors/Coils/Transformers >> Inductors (SMD) LQM21DN100N00D
15mA 10uH ±30% 500mΩ 0805 Inductors (SMD) ROHS

15mA 10uH ±30% 500mΩ 0805 Inductors (SMD) ROHS

Supplier's Site Datasheet
Inductor, 10Uh, 24Mhz, 0805 Rohs Compliant Murata - 76AH5514 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 10Uh, 24Mhz, 0805 Rohs Compliant Murata
76AH5514
Inductor, 10Uh, 24Mhz, 0805 Rohs Compliant Murata 76AH5514
INDUCTOR, 10UH, 24MHZ, 0805 ROHS COMPLIANT: YES

INDUCTOR, 10UH, 24MHZ, 0805 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes
Product Number 878104-LQM21DN100N00D 490-1121-2-ND 71-LQM21DN100N00D LQM21DN100N00D LQM21DN100N00D 76AH5514
Product Name Fixed Inductors - LQM21DN100N00D Fixed Inductors SMD 10UH 15MA 500 MOHM Inductor and Choke Fixed Inductors Inductors/Coils/Transformers >> Inductors (SMD) Inductor, 10Uh, 24Mhz, 0805 Rohs Compliant Murata
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Technology Multilayer Multilayer Multilayer Multilayer; Multilayer
Core Material Ferrite Ferrite Ferrite; Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

UT/ET Series Common Mode Inductors - ET2825-028 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 36000 to 1000 microH
View Details
2 suppliers
Fixed Inductors - 486-3140-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Surface Mount Inductors - 2567629P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0120 microH
DCR 0.5000 ohms
View Details