Murata Power Solutions Fixed Inductors LQM21DN100M70L

Description
10µH Shielded Multilayer Inductor 300mA 845mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet
Description
10µH Shielded Multilayer Inductor 300mA 845mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQM21DN100M70LTR-ND - DigiKey
Thief River Falls, MN, United States
10µH Shielded Multilayer Inductor 300mA 845mOhm Max 0805 (2012 Metric)

10µH Shielded Multilayer Inductor 300mA 845mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQM21DN100M70LCT-ND - DigiKey
Thief River Falls, MN, United States
10µH Shielded Multilayer Inductor 300mA 845mOhm Max 0805 (2012 Metric)

10µH Shielded Multilayer Inductor 300mA 845mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQM21DN100M70LDKR-ND - DigiKey
Thief River Falls, MN, United States
10µH Shielded Multilayer Inductor 300mA 845mOhm Max 0805 (2012 Metric)

10µH Shielded Multilayer Inductor 300mA 845mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
10UH 250MA Inductor and Choke - 71-LQM21DN100M70L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10UH 250MA Inductor and Choke
71-LQM21DN100M70L
10UH 250MA Inductor and Choke 71-LQM21DN100M70L
FIXED IND 10UH 250MA 0805 Product overview: LQM21DN100M70L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UH, 250MA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 10UH, 250MA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQM21DN100M70L can be used for catalog matching and distributor lookup.

FIXED IND 10UH 250MA 0805 Product overview: LQM21DN100M70L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UH, 250MA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 10UH, 250MA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQM21DN100M70L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rf Inductor, Multilayer, 10Uh, 0.3A/0805 Rohs Compliant Murata - 36AJ3792 - Newark, An Avnet Company
Chicago, IL, United States
Rf Inductor, Multilayer, 10Uh, 0.3A/0805 Rohs Compliant Murata
36AJ3792
Rf Inductor, Multilayer, 10Uh, 0.3A/0805 Rohs Compliant Murata 36AJ3792
RF INDUCTOR, MULTILAYER, 10UH, 0.3A/0805 ROHS COMPLIANT: YES

RF INDUCTOR, MULTILAYER, 10UH, 0.3A/0805 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-LQM21DN100M70LTR-ND 71-LQM21DN100M70L 36AJ3792
Product Name Fixed Inductors 10UH 250MA Inductor and Choke Rf Inductor, Multilayer, 10Uh, 0.3A/0805 Rohs Compliant Murata
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount
Technology Multilayer Multilayer Multilayer
Core Material Ferrite Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-J564JAL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Power Inductors - 2-2176641-7 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 4700 microH
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
4000uH 25A 0.012Ohm Inductor and Choke - 839-DKIP-0333-2504 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 4000 microH
Inductance Tolerance 50 (+/- %)
Lead Style Lead Wire
View Details
2 suppliers