Win Source Part Number: 1038803-LQM21DH470M7
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: LQM21
Type: Multilayer
Package: Tape & Reel
Shielding: Shielded
Inductance: 47 µH
Height - Seated (Max): 0.057" (1.45mm)
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Ferrite
Frequency - Self Resonant: 12MHz
Package / Case: 0805 (2012 Metric)
DC Resistance (DCR): 2.99Ohm Max
Supplier Device Package: 0805
Temperature Range - Operating: -55°C ~ 150°C
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 200 mA
Inductance Frequency - Test: 1 MHz
HTSUS: 8504.50.8000
Mfr: Murata Electronics
Other Names: 490-18465-2,490-1846
Base Product Number: LQM21DH
Current - Saturation (Isat): 50mA
FIXED IND 47UH 200MA 2.99OHM SMD Product overview: LQM21DH470M70L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47UH, 200MA, 2.99OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47UH, 200MA, 2.99OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQM21DH470M70L can be used for catalog matching and distributor lookup.
47µH Shielded Multilayer Inductor 200mA 2.99Ohm Max 0805 (2012 Metric)
47µH Shielded Multilayer Inductor 200mA 2.99Ohm Max 0805 (2012 Metric)
47µH Shielded Multilayer Inductor 200mA 2.99Ohm Max 0805 (2012 Metric)
INDUCTOR, AEC-Q200, 47UH, 12MHZ, 0805 ROHS COMPLIANT: YES
FIXED IND 47UH 200MA 2.99OHM SMD
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1038803-LQM21DH470M70L | 71-LQM21DH470M70L | 490-18465-2-ND | 65AH7824 | LQM21DH470M70L |
| Product Name | Inductors, Coils, Chokes - Fixed Inductors | SMD 47UH 200MA 2.99OHM Inductor and Choke | Fixed Inductors | Inductor, Aec-Q200, 47Uh, 12Mhz, 0805 Rohs Compliant Murata | Fixed Inductors |
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology | Surface Mount Technology; Surface Mount | |
| Technology | Standard; Multilayer | Multilayer | Multilayer | Multilayer; Multilayer | |
| Core Material | Ferrite | Ferrite | Ferrite | Ferrite; Ferrite | |
| Application | RF Choke |