Murata Power Solutions Fixed Inductors LQM21DH330M70L

Description
33µH Shielded Multilayer Inductor 200mA 2.99Ohm Max 0805 (2012 Metric)
Request a Quote Datasheet
Description
33µH Shielded Multilayer Inductor 200mA 2.99Ohm Max 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQM21DH330M70LDKR-ND - DigiKey
Thief River Falls, MN, United States
33µH Shielded Multilayer Inductor 200mA 2.99Ohm Max 0805 (2012 Metric)

33µH Shielded Multilayer Inductor 200mA 2.99Ohm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQM21DH330M70LCT-ND - DigiKey
Thief River Falls, MN, United States
33µH Shielded Multilayer Inductor 200mA 2.99Ohm Max 0805 (2012 Metric)

33µH Shielded Multilayer Inductor 200mA 2.99Ohm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQM21DH330M70LTR-ND - DigiKey
Thief River Falls, MN, United States
33µH Shielded Multilayer Inductor 200mA 2.99Ohm Max 0805 (2012 Metric)

33µH Shielded Multilayer Inductor 200mA 2.99Ohm Max 0805 (2012 Metric)

Buy Now Datasheet
Inductor, 33Uh, 0.2A, Multilayer Rohs Compliant Murata - 14AJ2374 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 33Uh, 0.2A, Multilayer Rohs Compliant Murata
14AJ2374
Inductor, 33Uh, 0.2A, Multilayer Rohs Compliant Murata 14AJ2374
INDUCTOR, 33UH, 0.2A, MULTILAYER ROHS COMPLIANT: YES

INDUCTOR, 33UH, 0.2A, MULTILAYER ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-LQM21DH330M70LDKR-ND 14AJ2374
Product Name Fixed Inductors Inductor, 33Uh, 0.2A, Multilayer Rohs Compliant Murata
Operating Temperature -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Technology
Technology Multilayer Multilayer
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R2-6R8-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Specs
Application RF Choke
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Surface Mount Inductors - 1910188P - RS Components, Ltd.
Specs
Inductance Range 68 microH
Rated DC Current 80 milliamps
Standards and Certifications RoHS
View Details