100µH Shielded Multilayer Inductor 160mA 4.095Ohm Max 0805 (2012 Metric)
100µH Shielded Multilayer Inductor 160mA 4.095Ohm Max 0805 (2012 Metric)
100µH Shielded Multilayer Inductor 160mA 4.095Ohm Max 0805 (2012 Metric)
FIXED IND 100UH 160MA 4.095 OHM Product overview: LQM21DH101M70L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100UH, 160MA, 4.095 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100UH, 160MA, 4.095 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQM21DH101M70L can be used for catalog matching and distributor lookup.
Win Source Part Number: 1370094-LQM21DH101M7
Category: Inductors, Coils, Chokes - Fixed Inductors
Temperature Range - Operating: -55°C ~ 150°C
Fake Threat In the Open Market: 38 pct.
Type: Multilayer
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: LQM21
Package: Tape & Reel
Product Status: Active
Package / Case: 0805 (2012 Metric)
Supplier Device Package: 0805
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Tolerance: ±20%
Ratings: AEC-Q200
Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Height - Seated (Max): 0.057" (1.45mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Material - Core: Ferrite
Inductance: 100 µH
Current Rating (Amps): 160 mA
Current - Saturation (Isat): 20mA
Shielding: Shielded
DC Resistance (DCR): 4.095Ohm Max
Frequency - Self Resonant: 8MHz
Inductance Frequency - Test: 1 MHz
INDUCTOR, 100UH, 0.16A, MULTILAYER ROHS COMPLIANT: YES
FIXED IND 100UH 160MA 4.095 OHM
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 490-LQM21DH101M70LDKR-ND | 71-LQM21DH101M70L | 1370094-LQM21DH101M70L | 14AJ2372 | LQM21DH101M70L |
| Product Name | Fixed Inductors | 100UH 160MA 4.095 OHM Inductor and Choke | Inductors, Coils, Chokes - Fixed Inductors | Inductor, 100Uh, 0.16A, Multilayer Rohs Compliant Murata | Fixed Inductors |
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology; Surface Mount | ||
| Technology | Multilayer | Multilayer | Standard; Multilayer | Multilayer | Multilayer; Multilayer |
| Core Material | Ferrite | Ferrite | Ferrite | Ferrite; Ferrite | |
| Configuration | Fixed | Fixed |