Murata LQM21DH100M70L Power Inductor
Murata LQM21DH100M70L Power Inductor
Murata LQM21DH100M70L Power Inductor
Win Source Part Number: 1369916-LQM21DH100M7
Category: Inductors, Coils, Chokes - Fixed Inductors
Temperature Range - Operating: -55°C ~ 150°C
Fake Threat In the Open Market: 55 pct.
Type: Multilayer
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: LQM21
Package: Tape & Reel
Product Status: Active
Package / Case: 0805 (2012 Metric)
Supplier Device Package: 0805
Base Product Number: LQM21DH
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Tolerance: ±20%
Ratings: AEC-Q200
Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Height - Seated (Max): 0.057" (1.45mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Material - Core: Ferrite
Inductance: 10 µH
Current Rating (Amps): 300 mA
Current - Saturation (Isat): 250mA
Shielding: Shielded
DC Resistance (DCR): 845mOhm Max
Frequency - Self Resonant: 27MHz
Inductance Frequency - Test: 1 MHz
10µH Shielded Multilayer Inductor 300mA 845mOhm Max 0805 (2012 Metric)
10µH Shielded Multilayer Inductor 300mA 845mOhm Max 0805 (2012 Metric)
10µH Shielded Multilayer Inductor 300mA 845mOhm Max 0805 (2012 Metric)
FIXED IND 10UH 300MA 845MOHM SMD Product overview: LQM21DH100M70L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 300MA, 845MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 300MA, 845MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQM21DH100M70L can be used for catalog matching and distributor lookup.
FIXED IND 10UH 300MA 845MOHM SMD
250mA 10uH ±20% 250mA 845mΩ 0805 Inductors (SMD) ROHS
INDUCTOR, AEC-Q200, 10UH, 27MHZ, 0805 ROHS COMPLIANT: YES
| RS Components, Ltd. | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Chip Inductors | Inductors, Coils, and Chokes |
| Product Number | 2763793 | 1369916-LQM21DH100M70L | 490-18463-1-ND | 71-LQM21DH100M70L | LQM21DH100M70L | LQM21DH100M70L | 65AH7822 |
| Product Name | Surface Mount Inductors | Inductors, Coils, Chokes - Fixed Inductors | Fixed Inductors | SMD 10UH 300MA 845MOHM Inductor and Choke | Fixed Inductors | Inductors/Coils/Transformers >> Inductors (SMD) | Inductor, Aec-Q200, 10Uh, 27Mhz, 0805 Rohs Compliant Murata |
| Application | Power Choke | RF Choke | |||||
| Inductance Range | 10 microH | 10 microH | 10 microH | 10 microH | 10 microH | ||
| Rated DC Current | 250 milliamps | 300 milliamps | 250 milliamps | 300 milliamps | 250 milliamps | ||
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS | |||
| EIA Case Size | 0805 |