Murata Electronics 2.2UH 700MA 470MOHM Inductor and Choke LQM18PZ2R2MFHD

Description
FIXED IND 2.2UH 700MA 470MOHM SM Product overview: LQM18PZ2R2MFHD from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UH, 700MA, 470MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2UH, 700MA, 470MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQM18PZ2R2MFHD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 2.2UH 700MA 470MOHM SM Product overview: LQM18PZ2R2MFHD from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UH, 700MA, 470MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2UH, 700MA, 470MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQM18PZ2R2MFHD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.2UH 700MA 470MOHM Inductor and Choke - 71-LQM18PZ2R2MFHD - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.2UH 700MA 470MOHM Inductor and Choke
71-LQM18PZ2R2MFHD
2.2UH 700MA 470MOHM Inductor and Choke 71-LQM18PZ2R2MFHD
FIXED IND 2.2UH 700MA 470MOHM SM Product overview: LQM18PZ2R2MFHD from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UH, 700MA, 470MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2UH, 700MA, 470MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQM18PZ2R2MFHD can be used for catalog matching and distributor lookup.

FIXED IND 2.2UH 700MA 470MOHM SM Product overview: LQM18PZ2R2MFHD from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UH, 700MA, 470MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2UH, 700MA, 470MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQM18PZ2R2MFHD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1370100-LQM18PZ2R2MFHD - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1370100-LQM18PZ2R2MFHD
Inductors, Coils, Chokes - Fixed Inductors 1370100-LQM18PZ2R2MFHD
Win Source Part Number: 1370100-LQM18PZ2R2MF HD Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 47 pct. Type: Multilayer MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: LQM18 Package: Tape & Reel Product Status: Active Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 (1608 Metric) Base Product Number: LQM18PZ Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±20% Ratings: AEC-Q200 Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Height - Seated (Max): 0.037" (0.95mm) REACH Status: REACH Unaffected ECCN: EAR99 Material - Core: Ferrite Inductance: 2.2 µH Current Rating (Amps): 700 mA Current - Saturation (Isat): 300mA Shielding: Shielded DC Resistance (DCR): 470mOhm Max Frequency - Self Resonant: 80MHz Inductance Frequency - Test: 1 MHz

Win Source Part Number: 1370100-LQM18PZ2R2MFHD
Category: Inductors, Coils, Chokes - Fixed Inductors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 47 pct.
Type: Multilayer
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: LQM18
Package: Tape & Reel
Product Status: Active
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 0603 (1608 Metric)
Base Product Number: LQM18PZ
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Tolerance: ±20%
Ratings: AEC-Q200
Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Height - Seated (Max): 0.037" (0.95mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Material - Core: Ferrite
Inductance: 2.2 µH
Current Rating (Amps): 700 mA
Current - Saturation (Isat): 300mA
Shielding: Shielded
DC Resistance (DCR): 470mOhm Max
Frequency - Self Resonant: 80MHz
Inductance Frequency - Test: 1 MHz

Buy Now Datasheet
Fixed Inductors - 490-15982-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15982-6-ND
Fixed Inductors 490-15982-6-ND
2.2µH Shielded Multilayer Inductor 700mA 470mOhm Max 0603 (1608 Metric)

2.2µH Shielded Multilayer Inductor 700mA 470mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-15982-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15982-2-ND
Fixed Inductors 490-15982-2-ND
2.2µH Shielded Multilayer Inductor 700mA 470mOhm Max 0603 (1608 Metric)

2.2µH Shielded Multilayer Inductor 700mA 470mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-15982-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15982-1-ND
Fixed Inductors 490-15982-1-ND
2.2µH Shielded Multilayer Inductor 700mA 470mOhm Max 0603 (1608 Metric)

2.2µH Shielded Multilayer Inductor 700mA 470mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Inductor, 2.2Uh, 80Mhz, 0603 Murata - 62AK3817 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 2.2Uh, 80Mhz, 0603 Murata
62AK3817
Inductor, 2.2Uh, 80Mhz, 0603 Murata 62AK3817
INDUCTOR, 2.2UH, 80MHZ, 0603

INDUCTOR, 2.2UH, 80MHZ, 0603

Supplier's Site
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Inductors (SMD)
LQM18PZ2R2MFHD
Inductors/Coils/Transformers >> Inductors (SMD) LQM18PZ2R2MFHD
300mA 2.2uH ±20% 300mA 470mΩ 0603 Inductors (SMD) ROHS

300mA 2.2uH ±20% 300mA 470mΩ 0603 Inductors (SMD) ROHS

Supplier's Site Datasheet
Fixed Inductors - LQM18PZ2R2MFHD - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQM18PZ2R2MFHD
Fixed Inductors LQM18PZ2R2MFHD
FIXED IND 2.2UH 700MA 470MOHM SM

FIXED IND 2.2UH 700MA 470MOHM SM

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes
Product Number 71-LQM18PZ2R2MFHD 1370100-LQM18PZ2R2MFHD 490-15982-6-ND 62AK3817 LQM18PZ2R2MFHD LQM18PZ2R2MFHD
Product Name 2.2UH 700MA 470MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors Inductor, 2.2Uh, 80Mhz, 0603 Murata Inductors/Coils/Transformers >> Inductors (SMD) Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Multilayer Standard; Multilayer Multilayer Multilayer; Multilayer
Core Material Ferrite Ferrite Ferrite Ferrite; Ferrite
Inductance Range 2.2 microH 2.2 microH 2.2 microH 2.2 microH
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Power Inductors - ECS-MPI2520R0-4R7-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-40150 - Triad Magnetics
Specs
Technology Standard
Inductance Range 15 microH
DCR 0.0300 ohms
View Details
2 suppliers