Murata Electronics 2.2UH 750MA 475MOHM Inductor and Choke LQM18PW2R2MCHD

Description
FIXED IND 2.2UH 750MA 475MOHM SM Product overview: LQM18PW2R2MCHD from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UH, 750MA, 475MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2UH, 750MA, 475MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQM18PW2R2MCHD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 2.2UH 750MA 475MOHM SM Product overview: LQM18PW2R2MCHD from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UH, 750MA, 475MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2UH, 750MA, 475MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQM18PW2R2MCHD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.2UH 750MA 475MOHM Inductor and Choke - 71-LQM18PW2R2MCHD - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.2UH 750MA 475MOHM Inductor and Choke
71-LQM18PW2R2MCHD
2.2UH 750MA 475MOHM Inductor and Choke 71-LQM18PW2R2MCHD
FIXED IND 2.2UH 750MA 475MOHM SM Product overview: LQM18PW2R2MCHD from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UH, 750MA, 475MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2UH, 750MA, 475MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQM18PW2R2MCHD can be used for catalog matching and distributor lookup.

FIXED IND 2.2UH 750MA 475MOHM SM Product overview: LQM18PW2R2MCHD from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UH, 750MA, 475MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2UH, 750MA, 475MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQM18PW2R2MCHD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
960140-LQM18PW2R2MCHD
Inductors, Coils, Chokes - Fixed Inductors 960140-LQM18PW2R2MCHD
Win Source Part Number: 960140-LQM18PW2R2MCH D Category: Inductors, Coils, Chokes>Fixed Inductors Series: LQM18 Type: Multilayer Package: Tape & Reel (TR) Shielding: Shielded Inductance: 2.2 µH Height - Seated (Max): 0.026" (0.65mm) Standard Package: 4,000 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Frequency - Self Resonant: 50MHz Package / Case: 0603 (1608 Metric) DC Resistance (DCR): 475mOhm Max Supplier Device Package: 0603 Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 750 mA Inductance Frequency - Test: 1 MHz HTSUS: 8504.50.8000 Mfr: Murata Electronics Base Product Number: LQM18PW Current - Saturation (Isat): 200mA

Win Source Part Number: 960140-LQM18PW2R2MCHD
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: LQM18
Type: Multilayer
Package: Tape & Reel (TR)
Shielding: Shielded
Inductance: 2.2 µH
Height - Seated (Max): 0.026" (0.65mm)
Standard Package: 4,000
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Frequency - Self Resonant: 50MHz
Package / Case: 0603 (1608 Metric)
DC Resistance (DCR): 475mOhm Max
Supplier Device Package: 0603
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 750 mA
Inductance Frequency - Test: 1 MHz
HTSUS: 8504.50.8000
Mfr: Murata Electronics
Base Product Number: LQM18PW
Current - Saturation (Isat): 200mA

Buy Now Datasheet
Fixed Inductors - 490-LQM18PW2R2MCHDDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 2.2UH 750MA 475 MOHM

FIXED IND 2.2UH 750MA 475 MOHM

Buy Now Datasheet
Fixed Inductors - 490-LQM18PW2R2MCHDCT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 2.2UH 750MA 475 MOHM

FIXED IND 2.2UH 750MA 475 MOHM

Buy Now Datasheet
Fixed Inductors - 490-LQM18PW2R2MCHDTR-ND - DigiKey
Thief River Falls, MN, United States
2.2µH Shielded Multilayer Inductor 750mA 475mOhm Max 0603 (1608 Metric)

2.2µH Shielded Multilayer Inductor 750mA 475mOhm Max 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-LQM18PW2R2MCHD 960140-LQM18PW2R2MCHD 490-LQM18PW2R2MCHDDKR-ND
Product Name 2.2UH 750MA 475MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Technology Multilayer Standard; Multilayer Multilayer
Core Material Ferrite Ferrite Ferrite
Inductance Range 2.2 microH 2.2 microH
Unlock Full Specs
to access all available technical data