Murata Electronics 850MA 187.5 MOHM Inductor and Choke LQM18PNR47NC0L

Description
FIXED IND 470NH 850MA 187.5 MOHM Product overview: LQM18PNR47NC0L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 850MA, 187.5 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 850MA, 187.5 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQM18PNR47NC0L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 470NH 850MA 187.5 MOHM Product overview: LQM18PNR47NC0L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 850MA, 187.5 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 850MA, 187.5 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQM18PNR47NC0L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
850MA 187.5 MOHM Inductor and Choke - 71-LQM18PNR47NC0L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
850MA 187.5 MOHM Inductor and Choke
71-LQM18PNR47NC0L
850MA 187.5 MOHM Inductor and Choke 71-LQM18PNR47NC0L
FIXED IND 470NH 850MA 187.5 MOHM Product overview: LQM18PNR47NC0L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 850MA, 187.5 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 850MA, 187.5 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQM18PNR47NC0L can be used for catalog matching and distributor lookup.

FIXED IND 470NH 850MA 187.5 MOHM Product overview: LQM18PNR47NC0L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 850MA, 187.5 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 850MA, 187.5 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQM18PNR47NC0L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 490-LQM18PNR47NC0LTR-ND - DigiKey
Thief River Falls, MN, United States
470nH Shielded Multilayer Inductor 850mA 187.5mOhm Max 0603 (1608 Metric)

470nH Shielded Multilayer Inductor 850mA 187.5mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQM18PNR47NC0LDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 470NH 850MA 187.5 MOHM

FIXED IND 470NH 850MA 187.5 MOHM

Buy Now Datasheet
Fixed Inductors - 490-LQM18PNR47NC0LCT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 470NH 850MA 187.5 MOHM

FIXED IND 470NH 850MA 187.5 MOHM

Buy Now Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1370074-LQM18PNR47NC0L - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1370074-LQM18PNR47NC0L
Inductors, Coils, Chokes - Fixed Inductors 1370074-LQM18PNR47NC0L
Win Source Part Number: 1370074-LQM18PNR47NC 0L Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 53 pct. Type: Multilayer MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: LQM18 Package: Tape & Reel Product Status: Active Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 (1608 Metric) Base Product Number: LQM18PN Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±30% Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Height - Seated (Max): 0.022" (0.55mm) REACH Status: REACH Unaffected ECCN: EAR99 Material - Core: Ferrite Inductance: 470 nH Current Rating (Amps): 850 mA Shielding: Shielded DC Resistance (DCR): 187.5mOhm Max Frequency - Self Resonant: 50MHz Inductance Frequency - Test: 1 MHz

Win Source Part Number: 1370074-LQM18PNR47NC0L
Category: Inductors, Coils, Chokes - Fixed Inductors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 53 pct.
Type: Multilayer
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: LQM18
Package: Tape & Reel
Product Status: Active
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 0603 (1608 Metric)
Base Product Number: LQM18PN
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Tolerance: ±30%
Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Height - Seated (Max): 0.022" (0.55mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Material - Core: Ferrite
Inductance: 470 nH
Current Rating (Amps): 850 mA
Shielding: Shielded
DC Resistance (DCR): 187.5mOhm Max
Frequency - Self Resonant: 50MHz
Inductance Frequency - Test: 1 MHz

Buy Now Datasheet
Fixed Inductors - LQM18PNR47NC0L - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQM18PNR47NC0L
Fixed Inductors LQM18PNR47NC0L
FIXED IND 470NH 850MA 187.5 MOHM

FIXED IND 470NH 850MA 187.5 MOHM

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-LQM18PNR47NC0L 490-LQM18PNR47NC0LTR-ND 1370074-LQM18PNR47NC0L LQM18PNR47NC0L
Product Name 850MA 187.5 MOHM Inductor and Choke Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Multilayer Multilayer Standard; Multilayer Multilayer; Multilayer
Core Material Ferrite Ferrite Ferrite Ferrite; Ferrite
Inductance Range 0.4700 microH 0.4700 microH 0.4700 microH
Unlock Full Specs
to access all available technical data