Murata Electronics Fixed Inductors LQM18PNR47MFHD

Description
470nH Shielded Multilayer Inductor 1.4A 125mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
470nH Shielded Multilayer Inductor 1.4A 125mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-15636-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15636-2-ND
Fixed Inductors 490-15636-2-ND
470nH Shielded Multilayer Inductor 1.4A 125mOhm Max 0603 (1608 Metric)

470nH Shielded Multilayer Inductor 1.4A 125mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-15636-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15636-6-ND
Fixed Inductors 490-15636-6-ND
470nH Shielded Multilayer Inductor 1.4A 125mOhm Max 0603 (1608 Metric)

470nH Shielded Multilayer Inductor 1.4A 125mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-15636-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15636-1-ND
Fixed Inductors 490-15636-1-ND
470nH Shielded Multilayer Inductor 1.4A 125mOhm Max 0603 (1608 Metric)

470nH Shielded Multilayer Inductor 1.4A 125mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Inductors (SMD)
LQM18PNR47MFHD
Inductors/Coils/Transformers >> Inductors (SMD) LQM18PNR47MFHD
1.5A 470nH ±20% 1.5A 100mΩ 0603 Inductors (SMD) ROHS

1.5A 470nH ±20% 1.5A 100mΩ 0603 Inductors (SMD) ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey LCSC Electronics Technology (HK) Limited
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number 490-15636-2-ND LQM18PNR47MFHD
Product Name Fixed Inductors Inductors/Coils/Transformers >> Inductors (SMD)
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DSO1-25-0003-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Application RF Choke
View Details
High Frequency & RF Inductors - 1624112-1 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0100 microH
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details