Murata Electronics 3.3UH 700MA 438MOHM Inductor and Choke LQM18PN3R3MFRL

Description
FIXED IND 3.3UH 700MA 438MOHM SM Product overview: LQM18PN3R3MFRL from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3UH, 700MA, 438MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 3.3UH, 700MA, 438MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQM18PN3R3MFRL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 3.3UH 700MA 438MOHM SM Product overview: LQM18PN3R3MFRL from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3UH, 700MA, 438MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 3.3UH, 700MA, 438MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQM18PN3R3MFRL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.3UH 700MA 438MOHM Inductor and Choke - 71-LQM18PN3R3MFRL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.3UH 700MA 438MOHM Inductor and Choke
71-LQM18PN3R3MFRL
3.3UH 700MA 438MOHM Inductor and Choke 71-LQM18PN3R3MFRL
FIXED IND 3.3UH 700MA 438MOHM SM Product overview: LQM18PN3R3MFRL from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3UH, 700MA, 438MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 3.3UH, 700MA, 438MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQM18PN3R3MFRL can be used for catalog matching and distributor lookup.

FIXED IND 3.3UH 700MA 438MOHM SM Product overview: LQM18PN3R3MFRL from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3UH, 700MA, 438MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 3.3UH, 700MA, 438MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQM18PN3R3MFRL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 490-12783-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-12783-6-ND
Fixed Inductors 490-12783-6-ND
3.3µH Shielded Multilayer Inductor 700mA 438mOhm Max 0603 (1608 Metric)

3.3µH Shielded Multilayer Inductor 700mA 438mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-12783-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-12783-1-ND
Fixed Inductors 490-12783-1-ND
3.3µH Shielded Multilayer Inductor 700mA 438mOhm Max 0603 (1608 Metric)

3.3µH Shielded Multilayer Inductor 700mA 438mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-12783-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-12783-2-ND
Fixed Inductors 490-12783-2-ND
3.3µH Shielded Multilayer Inductor 700mA 438mOhm Max 0603 (1608 Metric)

3.3µH Shielded Multilayer Inductor 700mA 438mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - LQM18PN3R3MFRL
878102-LQM18PN3R3MFRL
Fixed Inductors - LQM18PN3R3MFRL 878102-LQM18PN3R3MFRL
Manufacturer: Murata Electronics North America Win Source Part Number: 878102-LQM18PN3R3MFR L Series: LQM18 Operating Temperature Range: -40°C ~ 85°C Features: 3.3 µH Shielded Multilayer Inductor 700 mA 438mOhm Max 0603 (1608 Metric) Package: 0603 (1608 Metric) Package: Reel - TR Mounting: Surface Mount Family Name: LQM18PN Categories: Inductors Case / Package: 0603 (1608 Metric) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 16 Weeks HTSUS: 8504.50.8000 Other Part Number: 490-12783-6, 490-12783-2, 490-12783-1, LQM18PN3R3MFRL-ND

Manufacturer: Murata Electronics North America
Win Source Part Number: 878102-LQM18PN3R3MFRL
Series: LQM18
Operating Temperature Range: -40°C ~ 85°C
Features: 3.3 µH Shielded Multilayer Inductor 700 mA 438mOhm Max 0603 (1608 Metric)
Package: 0603 (1608 Metric)
Package: Reel - TR
Mounting: Surface Mount
Family Name: LQM18PN
Categories: Inductors
Case / Package: 0603 (1608 Metric)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 16 Weeks
HTSUS: 8504.50.8000
Other Part Number: 490-12783-6, 490-12783-2, 490-12783-1, LQM18PN3R3MFRL-ND

Buy Now Datasheet
Inductor, 3.3Uh, 60Mhz, 0603 Rohs Compliant Murata - 76AH5509 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 3.3Uh, 60Mhz, 0603 Rohs Compliant Murata
76AH5509
Inductor, 3.3Uh, 60Mhz, 0603 Rohs Compliant Murata 76AH5509
INDUCTOR, 3.3UH, 60MHZ, 0603 ROHS COMPLIANT: YES

INDUCTOR, 3.3UH, 60MHZ, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Fixed Inductors - LQM18PN3R3MFRL - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQM18PN3R3MFRL
Fixed Inductors LQM18PN3R3MFRL
FIXED IND 3.3UH 700MA 438MOHM SM

FIXED IND 3.3UH 700MA 438MOHM SM

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-LQM18PN3R3MFRL 490-12783-6-ND 878102-LQM18PN3R3MFRL 76AH5509 LQM18PN3R3MFRL
Product Name 3.3UH 700MA 438MOHM Inductor and Choke Fixed Inductors Fixed Inductors - LQM18PN3R3MFRL Inductor, 3.3Uh, 60Mhz, 0603 Rohs Compliant Murata Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Multilayer Multilayer Multilayer Multilayer; Multilayer
Core Material Ferrite Ferrite Ferrite; Ferrite
Inductance Range 3.3 microH 3.3 microH
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.033uH 250MHz 0.6A Inductor and Choke - 71-KQ0603TTE33NJ - ERSAELECTRONICS PTE. LTD.
Specs
Mounting Option Surface Mount
Technology RF Chip
Core Material Ceramic
View Details
2 suppliers
Power Inductors - ECS-MPI4040R3-100-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers