Murata Electronics Fixed Inductors LQM18PN2R5ND0D

Description
2.5µH Shielded Multilayer Inductor 700mA 300mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
2.5µH Shielded Multilayer Inductor 700mA 300mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-12064-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-12064-2-ND
Fixed Inductors 490-12064-2-ND
2.5µH Shielded Multilayer Inductor 700mA 300mOhm Max 0603 (1608 Metric)

2.5µH Shielded Multilayer Inductor 700mA 300mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-12064-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-12064-6-ND
Fixed Inductors 490-12064-6-ND
2.5µH Shielded Multilayer Inductor 700mA 300mOhm Max 0603 (1608 Metric)

2.5µH Shielded Multilayer Inductor 700mA 300mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-12064-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-12064-1-ND
Fixed Inductors 490-12064-1-ND
2.5µH Shielded Multilayer Inductor 700mA 300mOhm Max 0603 (1608 Metric)

2.5µH Shielded Multilayer Inductor 700mA 300mOhm Max 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 490-12064-2-ND
Product Name Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI2520R0-1R0-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0805-J273JAL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
0201AF (0603) Series Wirewound Ferrite Beads - 0201AF-171 0201AF-171XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
Surface Mount Inductors - 1678508 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ceramic; Ceramic
Q Factor 65
View Details