Murata Electronics Fixed Inductors LQM18PN1R0NC0L

Description
1µH Shielded Multilayer Inductor 750mA 250mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
1µH Shielded Multilayer Inductor 750mA 250mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-17889-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-17889-2-ND
Fixed Inductors 490-17889-2-ND
1µH Shielded Multilayer Inductor 750mA 250mOhm Max 0603 (1608 Metric)

1µH Shielded Multilayer Inductor 750mA 250mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-17889-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-17889-1-ND
Fixed Inductors 490-17889-1-ND
1µH Shielded Multilayer Inductor 750mA 250mOhm Max 0603 (1608 Metric)

1µH Shielded Multilayer Inductor 750mA 250mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-17889-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-17889-6-ND
Fixed Inductors 490-17889-6-ND
1µH Shielded Multilayer Inductor 750mA 250mOhm Max 0603 (1608 Metric)

1µH Shielded Multilayer Inductor 750mA 250mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
SMD 1UH 750MA 250 MOHM Inductor and Choke - 71-LQM18PN1R0NC0L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1UH 750MA 250 MOHM Inductor and Choke
71-LQM18PN1R0NC0L
SMD 1UH 750MA 250 MOHM Inductor and Choke 71-LQM18PN1R0NC0L
FIXED IND 1UH 750MA 250 MOHM SMD Product overview: LQM18PN1R0NC0L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 750MA, 250 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 750MA, 250 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQM18PN1R0NC0L can be used for catalog matching and distributor lookup.

FIXED IND 1UH 750MA 250 MOHM SMD Product overview: LQM18PN1R0NC0L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 750MA, 250 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 750MA, 250 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQM18PN1R0NC0L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - LQM18PN1R0NC0L
1057260-LQM18PN1R0NC0L
Fixed Inductors - LQM18PN1R0NC0L 1057260-LQM18PN1R0NC0L
Manufacturer: Murata Electronics North America Win Source Part Number: 1057260-LQM18PN1R0NC 0L Packaging: Reel - TR Type: Multilayer Current Rating: 750mA Inductance: 1μH Height - Seated (Max): 0.022" (0.55mm) Mounting: SMD (SMT) Tolerance: ±30% Material - Core: Ferrite Frequency - Self Resonant: 50MHz Frequency - Test: 1MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 250 mOhm Max Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 0603 (1608 Metric) Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance

Manufacturer: Murata Electronics North America
Win Source Part Number: 1057260-LQM18PN1R0NC0L
Packaging: Reel - TR
Type: Multilayer
Current Rating: 750mA
Inductance: 1μH
Height - Seated (Max): 0.022" (0.55mm)
Mounting: SMD (SMT)
Tolerance: ±30%
Material - Core: Ferrite
Frequency - Self Resonant: 50MHz
Frequency - Test: 1MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 250 mOhm Max
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 0603 (1608 Metric)
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Fixed Inductors - LQM18PN1R0NC0L - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQM18PN1R0NC0L
Fixed Inductors LQM18PN1R0NC0L
FIXED IND 1UH 750MA 250 MOHM SMD

FIXED IND 1UH 750MA 250 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-17889-2-ND 71-LQM18PN1R0NC0L 1057260-LQM18PN1R0NC0L LQM18PN1R0NC0L
Product Name Fixed Inductors SMD 1UH 750MA 250 MOHM Inductor and Choke Fixed Inductors - LQM18PN1R0NC0L Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Multilayer Multilayer Standard; Multilayer Multilayer; Multilayer
Core Material Ferrite Ferrite Ferrite Ferrite; Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ1008TER33K - 1067840-KQ1008TER33K - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.3300 microH
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Power Inductors - ECS-MPI4040R2-2R2-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers