Murata Electronics SMD 1UH 1.05A 250MOHM Inductor and Choke LQM18PN1R0MGHD

Description
FIXED IND 1UH 1.05A 250MOHM SMD Product overview: LQM18PN1R0MGHD from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 1.05A, 250MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 1.05A, 250MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQM18PN1R0MGHD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 1UH 1.05A 250MOHM SMD Product overview: LQM18PN1R0MGHD from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 1.05A, 250MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 1.05A, 250MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQM18PN1R0MGHD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 1UH 1.05A 250MOHM Inductor and Choke - 71-LQM18PN1R0MGHD - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1UH 1.05A 250MOHM Inductor and Choke
71-LQM18PN1R0MGHD
SMD 1UH 1.05A 250MOHM Inductor and Choke 71-LQM18PN1R0MGHD
FIXED IND 1UH 1.05A 250MOHM SMD Product overview: LQM18PN1R0MGHD from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 1.05A, 250MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 1.05A, 250MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQM18PN1R0MGHD can be used for catalog matching and distributor lookup.

FIXED IND 1UH 1.05A 250MOHM SMD Product overview: LQM18PN1R0MGHD from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 1.05A, 250MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 1.05A, 250MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQM18PN1R0MGHD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 490-15634-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15634-1-ND
Fixed Inductors 490-15634-1-ND
1µH Shielded Multilayer Inductor 1.05A 250mOhm Max 0603 (1608 Metric)

1µH Shielded Multilayer Inductor 1.05A 250mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-15634-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15634-6-ND
Fixed Inductors 490-15634-6-ND
1µH Shielded Multilayer Inductor 1.05A 250mOhm Max 0603 (1608 Metric)

1µH Shielded Multilayer Inductor 1.05A 250mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-15634-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15634-2-ND
Fixed Inductors 490-15634-2-ND
1µH Shielded Multilayer Inductor 1.05A 250mOhm Max 0603 (1608 Metric)

1µH Shielded Multilayer Inductor 1.05A 250mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1369962-LQM18PN1R0MGHD - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1369962-LQM18PN1R0MGHD
Inductors, Coils, Chokes - Fixed Inductors 1369962-LQM18PN1R0MGHD
Win Source Part Number: 1369962-LQM18PN1R0MG HD Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 32 pct. Type: Multilayer MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: LQM18 Package: Tape & Reel Product Status: Active Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 (1608 Metric) Base Product Number: LQM18PN Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±20% Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Height - Seated (Max): 0.039" (1.00mm) REACH Status: REACH Unaffected ECCN: EAR99 Material - Core: Ferrite Inductance: 1 µH Current Rating (Amps): 1.05 A Current - Saturation (Isat): 900mA Shielding: Shielded DC Resistance (DCR): 250mOhm Max Frequency - Self Resonant: 100MHz Inductance Frequency - Test: 1 MHz

Win Source Part Number: 1369962-LQM18PN1R0MGHD
Category: Inductors, Coils, Chokes - Fixed Inductors
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 32 pct.
Type: Multilayer
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: LQM18
Package: Tape & Reel
Product Status: Active
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 0603 (1608 Metric)
Base Product Number: LQM18PN
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Tolerance: ±20%
Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Height - Seated (Max): 0.039" (1.00mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Material - Core: Ferrite
Inductance: 1 µH
Current Rating (Amps): 1.05 A
Current - Saturation (Isat): 900mA
Shielding: Shielded
DC Resistance (DCR): 250mOhm Max
Frequency - Self Resonant: 100MHz
Inductance Frequency - Test: 1 MHz

Buy Now Datasheet
Fixed Inductors - LQM18PN1R0MGHD - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQM18PN1R0MGHD
Fixed Inductors LQM18PN1R0MGHD
FIXED IND 1UH 1.05A 250MOHM SMD

FIXED IND 1UH 1.05A 250MOHM SMD

Supplier's Site Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Inductors (SMD)
LQM18PN1R0MGHD
Inductors/Coils/Transformers >> Inductors (SMD) LQM18PN1R0MGHD
900mA 1uH ±20% 900mA 200mΩ 0603 Inductors (SMD) ROHS

900mA 1uH ±20% 900mA 200mΩ 0603 Inductors (SMD) ROHS

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors
Product Number 71-LQM18PN1R0MGHD 490-15634-1-ND 1369962-LQM18PN1R0MGHD LQM18PN1R0MGHD LQM18PN1R0MGHD
Product Name SMD 1UH 1.05A 250MOHM Inductor and Choke Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors Inductors/Coils/Transformers >> Inductors (SMD)
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Multilayer Multilayer Standard; Multilayer Multilayer; Multilayer
Core Material Ferrite Ferrite Ferrite Ferrite; Ferrite
Inductance Range 1 microH 1 microH 1 microH 1 microH
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q-R16M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Surface Mount Inductors - 1670326 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 1 microH
View Details
Fixed Inductors - 1674-CL0603-J822JAL4TTR-ND - DigiKey
Specs
Application RF Choke
Configuration Fixed
Packing Method Tape Reel
View Details